loading
ICBO MANUAL STEEL - ASD MANUAL OF STEEL CONSTRUCTION
ICBO
A description is not available for this item.
SWI STEEL WINDOWS - THE ARCHITECT'S GUIDE TO STEEL WINDOWS
SWI
A description is not available for this item.
AWWA STEEL PIPE SET - AWWA STEEL PIPE SET
AWWA
A description is not available for this item.
MPIF STEELS METALLURGY - STEELS, METALLURGY AND APPLICATIONS
MPIF
A description is not available for this item.
PIP PNSMV026 - Stainless Steel Ball Valve Descriptions
January 1, 2020 - PIP

This Practice provides the detailed purchase descriptions for stainless steel ball valve tag numbers included in PIP Piping Material Specifications and used along with PIP PNSM0110 for the procurement of valves. This Practice also provides a cross reference for stainless steel...

PIP PNSMV006 - Carbon Steel Ball Valve Descriptions
November 1, 2019 - PIP

This Practice provides the detailed purchase descriptions for carbon steel ball valve tag numbers included in PIP Piping Material Specifications and used along with PIP PNSM0110 for the procurement of valves. This Practice also provides a cross reference for carbon steel...

PIP PLSMV006 - Carbon Steel Ball Valve Descriptions
June 1, 2019 - PIP

This Practice provides requirements for suppliers providing carbon steel ball valves included in PIP Pipeline Systems Line Class Material Specifications.

PIP PHSMV026 - Hygienic Stainless Steel Ball Valve Descriptions
January 1, 2020 - PIP

This Practice provides requirements for suppliers providing hygienic stainless steel ball valves included in PIP Piping Line Class Material Specifications.

GMKOREA EDS-T-7742 - Steel Ball Impact Test
November 1, 2011 - GMKOREA

This standard shall be used to determine the impact resistance of organic coatings. It is applicable for single or multi-coat systems applied onto metallic or polymeric. PURPOSE This standard specifies the test method of determining the impact resistance of the organic coating when dropping the...

DIN EN 1983 - Industrial valves - Steel ball valves
December 1, 2013 - DIN

This European Standard specifies requirements for industrial steel ball valves having flanged, threaded, socket welding or butt welding ends. The DN range is: - DN 4 ; DN 6 ; DN 8 ; DN 10 ; DN 15 ; DN 20 ; DN 25 ; DN 32 ; DN 40 ; DN 50 ; DN 65 ; DN 80 ; DN 100 ; DN 125 ; DN 150 ; DN...

DS/EN 1983 - Industrial valves - Steel ball valves
September 9, 2013 - DS

This European Standard specifies requirements for industrial steel ball valves having flanged, threaded, socket welding or butt welding ends. The DN range is: - DN 4 ; DN 6 ; DN 8 ; DN 10 ; DN 15 ; DN 20 ; DN 25 ; DN 32 ; DN 40 ; DN 50 ; DN 65 ; DN 80 ; DN 100 ; DN 125 ; DN 150 ; DN...

DS/ISO 3303-1 - Rubber- or plastics-coated fabrics – Determination of bursting strength – Part 1: Steel-ball method
September 22, 2020 - DS

This document specifies a method for the determination of the bursting strength of rubber or plastics coated fabrics, using a mechanically operated steel ball.

ISO 3303-1 - Rubber- or plastics-coated fabrics — Determination of bursting strength — Part 1: Steel-ball method
September 1, 2020 - ISO

This document specifies a method for the determination of the bursting strength of rubber or plastics coated fabrics, using a mechanically operated steel ball.

DS/EN ISO 3303-1 - Rubber- or plastics-coated fabrics – Determination of bursting strength – Part 1: Steel-ball method (ISO 3303-1:2020)
October 6, 2020 - DS

This document specifies a method for the determination of the bursting strength of rubber or plastics coated fabrics, using a mechanically operated steel ball.

AENOR UNE-EN 1983 ENG - Industrial valves - Steel ball valves
November 5, 2014 - AENOR
A description is not available for this item.
BS EN 1983 - Industrial valves — Steel ball valves
September 30, 2013 - BSI
A description is not available for this item.
ISO 7121 - Steel ball valves for general-purpose industrial applications
April 15, 2016 - ISO

This International Standard specifies the requirements for a series of steel ball valves suitable for general-purpose industrial applications. It covers valves of the nominal sizes - DN 8, 10, 15, 20, 25, 32, 40, 50, 65, 80, 100, 150, 200, 250, 300, 350, 400, 450, 500, and 600 (NPS...

ASTM F3006-25 - Standard Specification for Ball Drop Impact Resistance of Laminated Architectural Flat Glazing
May 1, 2025 - ASTM International

This specification is intended for the destructive ball drop testing of laminated flat glass products used in architectural glazing. It provides a basis for evaluating the impact performance of laminated flat glass when a 2.3 kg, 83 mm diameter smooth solid steel ball is...

ASTM D5001-26 - Standard Test Method for Measurement of Lubricity of Aviation Turbine Fuels by the Ball-on-Cylinder Lubricity Evaluator (BOCLE)
March 1, 2026 - ASTM International

1.1 This test method covers assessment of the wear aspects of the boundary lubrication properties of aviation turbine fuels on rubbing steel surfaces. 1.1.1 This test method incorporates two procedures, one using a semi-automated instrument and the second a fully automated instrument. Either...

Advertisement