I. INTRODUCTION A study was performed to provide bending moment ratings as a function of internal pressure for five API clamp-hub combinations and for a heavy duty 18 3/4-10 connector, designed to withstand a one million ft·lb bending moment at working pressure. The design of the...
This specification covers wrought carbon steel and alloy steel fittings of seamless and welded construction. These fittings are for use in pressure piping and in pressure vessel fabrication for service at moderate and elevated temperatures. The material for fittings shall consist of...
This specification covers wrought carbon steel and alloy steel pipe fittings of seamless and welded construction for use in pressure piping and pressure vessel service at low temperatures. Materials shall consist of forgings, bars, plates, seamless or fusion welded tubular...
1.1 This specification covers wrought stainless steel fittings for pressure piping applications. 1.2 Several grades of austenitic stainless steel alloys are included in this specification Grades are designated with a prefix, WP or CR, based on the applicable ASME or MSS dimensional...
This specification deals with the general requirements that apply to rolled structural steel bars, plates, shapes, and sheet piling. The steel shall be made in an open-hearth, basic-oxygen, or electric-arc furnace followed by additional refining in a ladle metallurgy furnace,...
1.1 This specification covers deformed and plain carbon-steel bars in cut lengths and coils for concrete reinforcement. Annex A2 of this specification covers deformed bars for use for other applications. Steel bars containing alloy additions, such as with the...
This specification covers deformed and plain low-alloy steel bars in cut lengths or coils for concrete reinforcement intended for applications. Restrictive mechanical properties and chemical composition are required for compatibility with controlled tensile property applications or to...
This specification covers the chemical, mechanical, and dimensional requirements for roof and rock bolts and accessories. Addressed in this specification are double-end threaded and slotted steel bars; fully grouted bolts and threaded bars; mechanical anchorage devices used for...
1.1 These test methods cover procedures and definitions for the mechanical testing of steels, stainless steels, and related alloys. The various mechanical tests herein described are used to determine properties required in the product specifications. Variations in testing methods are...
1.1 This specification covers wrought stainless steel fittings for pressure piping applications. 1.2 Several grades of austenitic stainless steel alloys are included in this specification Grades are designated with a prefix, WP or CR, based on the applicable ASME or MSS dimensional...
This specification deals with the general requirements that apply to rolled structural steel bars, plates, shapes, and sheet piling. The steel shall be made in an open-hearth, basic-oxygen, or electric-arc furnace followed by additional refining in a ladle metallurgy furnace,...
1.1 This specification covers two general classes, WP and CR, of wrought ferritic, ferritic/austenitic,
1.1 This specification covers deformed and plain carbon-steel bars in cut lengths and coils for concrete reinforcement. Annex A2 of this specification covers deformed bars for use for other applications. Steel bars containing alloy additions, such as with the...
This specification covers deformed and plain low-alloy steel bars in cut lengths or coils for concrete reinforcement intended for applications. Restrictive mechanical properties and chemical composition are required for compatibility with controlled tensile property applications or to...
1.1 This specification2 covers hot-wrought special quality carbon steel bars and bar size shapes produced to mechanical property requirements and intended for general constructional applications. 1.2 The bars are available in nine strength grades designated 45, 50, 55,...
Narrow Your Results