This specification applies to electric-fusion (arc)-welded straight seam or spiral seam steel casing pipe with diameter of 10 in. (254 mm) and larger (outside diameter as specified by purchaser) and wall thickness of 0.200 in. (5.1 mm) or greater. It shall be permissible to specify...
This specification covers electric-fusion (arc)-welded straight seam or spiral seam steel casing pipe 10 in. (254 mm) and larger in diameter (outside diameter as specified by purchaser) with wall thickness 0.200 in. (5.1 mm) or greater. It shall be permissible to specify and furnish...
This specification applies to electric-fusion (arc)-welded straight seam or spiral seam steel casing pipe with diameter of 10 in. (254 mm) and larger (outside diameter as specified by purchaser) and wall thickness of 0.200 in. (5.1 mm) or greater. It shall be permissible to specify...
This specification covers a corrosion-resistant steel in the form of investment castings.
This document specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material. By agreement between the purchaser and manufacturer, this document can also be applied to other plain-end pipe sizes and...
MPIF Standard 35 is issued to provide the design and materials engineer with the information necessary for specifying powder metallurgy (PM) materials that have been developed by the PM parts manufacturing industry. This section of Standard 35 deals with products manufactured by powder forging (PF)...
This specification covers single tank, automatic rack type, hot water sanitizing commercial dishwashing machines. Covered by this specification are dishwashing machines of various types (Types I and II based on feed direction, from right or left, respectively), styles (Styles 1-3 based on method of...
Specifies tolerances and dimensions of steel tubes for water well casing using the following joints: screwed and socketed butt joint, 114.3 to 406.4 mm OD; screwed flush butt joint 114.3 to 1016.0 mm OD; butt welded joint, 114.3 to 1220 mm OD. A minimum grade of steel and...
1.1 This test method describes procedures for evaluating bond of individual steel wire, indented or plain, for concrete reinforcement. The bond determined by this test method is stated as the tensile force needed to pull the wire through the cured mortar in a cylindrical steel...
This specification covers jacketed kettles using steam as a source of heat for cooking food in commercial and institutional food service establishments. However, it does not cover equipment used by food processors. Covered by this specification are jacketed kettles of various sizes (capacities),...
1.1 This test method describes procedures for determining the bond of seven-wire steel prestressing strand. The bond determined by this test method is stated as the tensile force required to pull the strand through the cured mortar in a cylindrical steel casing. The result of...
This specification covers the requirements for manually fed, motor-driven vertically oscillating arm type, automatically controlled, commercial pot, pan, and utensil washing machine (also referred to as "the washer"). The washer is of one rack capacity (Type I) and is available in either Style A...
FOREWORD This first edition of Guyed Steel Stacks - Welded Longseam and Spiral Lockseam Construction - is intended for use by contractors, fabricators, and designers of heating equipment and industrial process facilities. The Steel Stack Task Force was formed to develop, organize,...
Narrow Your Results