loading
ICBO MANUAL STEEL - ASD MANUAL OF STEEL CONSTRUCTION
ICBO
A description is not available for this item.
SWI STEEL WINDOWS - THE ARCHITECT'S GUIDE TO STEEL WINDOWS
SWI
A description is not available for this item.
AWWA STEEL PIPE SET - AWWA STEEL PIPE SET
AWWA
A description is not available for this item.
MPIF STEELS METALLURGY - STEELS, METALLURGY AND APPLICATIONS
MPIF
A description is not available for this item.
ASTM A1062-10(2026) - Standard Specification for Steel Castings Sampling
February 1, 2026 - ASTM International

1.1 This standard covers the inspection requirements agreed upon by the purchaser and producer of steel castings for the sample castings prior to production of the completed order. This standard includes all castings covered by Specifications A703/A703M, A781/A781M,...

ASTM E192-20(2026) - Standard Reference Radiographs of Investment Steel Castings for Aerospace Applications
July 1, 2026 - ASTM International

1.1 The reference radiographs provided in the adjunct to this standard illustrate various types and degrees of discontinuities occurring in thin-wall steel investment castings. Use of this standard for the specification or grading of castings requires procurement of the adjunct...

ASTM A128/A128M-19(2025) - Standard Specification for Steel Castings, Austenitic Manganese
March 1, 2025 - ASTM International

This specification covers Hadfield austenitic manganese steel castings and alloy modifications. The castings shall be suitably heat treated to achieve toughness and ductility. This heat treatment shall consist of uniformly heating the castings to a temperature applicable...

ASTM A356/A356M-26 - Standard Specification for Steel Castings, Carbon, Low Alloy, and Stainless Steel, Heavy-Walled for Steam Turbines
April 1, 2026 - ASTM International

This specification covers one grade of martensitic stainless steel and several grades of ferritic steel castings for cylindrical (shells), valve chests, throttle valves, and other heavy-walled castings for steam turbine applications. The steel shall be made by the...

ASTM A216/A216M-26 - Standard Specification for Steel Castings, Carbon, Suitable for Fusion Welding, for High-Temperature Service
April 1, 2026 - ASTM International

This specification covers carbon steel castings for valves, flanges, fittings, or other pressure-containing parts for high-temperature service and of quality suitable for assembly with other castings or wrought-steel parts by fusion welding. Covered here are three grades...

ASTM E446-20(2026) - Standard Reference Radiographs for Steel Castings Up to 2 in. (50.8 mm) in Thickness
July 1, 2026 - ASTM International

1.1 These reference radiographs illustrate various categories, types, and severity levels of discontinuities occurring in steel castings that have section thicknesses up to 2 in. (50.8 mm) (see Note 2). The reference radiograph films are an adjunct to this standard and must be...

ASTM A148/A148M-24 - Standard Specification for Steel Castings, High Strength, for Structural Purposes
July 1, 2024 - ASTM International

1.1 This specification covers carbon steel, alloy steel, and martensitic stainless steel castings that are to be subjected to higher mechanical stresses than those covered in Specification A27/A27M. 1.2 Several grades of steel castings are covered, having...

ASTM E186-20(2026) - Standard Reference Radiographs for Heavy-Walled (2 to 4 1 2 in. (50.8 to 114 mm)) Steel Castings
July 1, 2026 - ASTM International

1.1 These reference radiographs illustrate various categories, types, and severity levels of discontinuities occurring in steel castings that have section thicknesses of 2?in. to less than 41/2 in. (50.8?mm to 114 mm). The reference radiograph films are an adjunct to this document and...

ASTM E280-21(2026) - Standard Reference Radiographs for Heavy-Walled (4 1 2 to 12 in. (114 to 305 mm)) Steel Castings
July 1, 2026 - ASTM International

1.1 These reference radiographs illustrate various categories, types, and severity levels of discontinuities occurring in steel castings that have section thicknesses of 41/2 in. to 12?in. (114?mm to 305 mm). The reference radiograph films are an adjunct to this document and must be...

ASTM A915/A915M-26 - Standard Specification for Steel Castings, Carbon, Alloy, and Martensitic Stainless Chemical Requirements Similar to Standard Wrought Grades
February 1, 2026 - ASTM International

1.1 This specification covers carbon, low-alloy, and martensitic stainless steel castings having chemical analyses similar to those of the standard wrought grades. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated...

ASTM A985/A985M-26 - Standard Specification for Steel Investment Castings General Requirements, for Pressure-Containing Parts
April 1, 2026 - ASTM International

1.1 This specification covers a group of common requirements that are mandatory for steel castings produced by the investment casting process for pressure-containing parts under each of the following ASTM Specifications: Title of Specification ASTM Designation Steel...

ASTM A915/A915M-25 - Standard Specification for Steel Castings, Carbon, and Alloy, Chemical Requirements Similar to Standard Wrought Grades
March 1, 2025 - ASTM International

This specification covers carbon and low alloy steel castings having chemical analyses similar to that of the standard wrought grades. Several grades are covered, such as; SC 1020, SC 1025, SC 1030, SC 1040, SC 1045, SC 4130, SC 4140, SC 4330, SC 4340, SC 8620, SC 8625, and SC 8630....

ASTM A1067/A1067M-12a(2024) - Standard Specification for Test Coupons for Steel Castings
August 15, 2024 - ASTM International

1.1 This specification defines the geometries of several separately cast and integrally cast test coupons for use as specified in the applicable casting product or common requirements standard. This standard does not address procedures for molding, casting, heat treating, machining,...

ASTM A217/A217M-25 - Standard Specification for Steel Castings, Martensitic Stainless and Alloy, for Pressure-Containing Parts, Suitable for High-Temperature Service
May 1, 2025 - ASTM International

This specification covers steel castings, martensitic stainless steel and alloys steel castings for valves, flanges, fittings, and other pressure-containing parts intended primarily for high-temperature and corrosive service. The grades of steels covered...

ASTM E3030-25 - Standard Digital Reference Images for Heavy-Walled (2 to 4 1 2 in. (50.8 to 114 mm)) Steel Castings
September 1, 2025 - ASTM International

1.1 These digital reference images illustrate various categories, types, and severity levels of discontinuities occurring in steel castings that have section thicknesses of 2?in. (50.8?mm) to less than 41/2 in. (114?mm). The digital reference images are an adjunct to this standard and...

ASTM A389/A389M-24 - Standard Specification for Steel Castings, Alloy, Specially Heat Treated, for Pressure-Containing Parts, Suitable for High-Temperature Service
November 15, 2024 - ASTM International

This guide specifies standard specification for alloy steel castings, which have been subjected to special heat treatment, for valves, flanges, fittings, and other pressure-containing parts intended primarily for high-temperature service. All castings shall receive a heat...

Advertisement