loading
NEMA SCMC 1 - Steel Conduit Materials and Coatings
January 1, 2020 - NEMA

NEMA SCMC 1-2020 provides information on the internal and external coatings of steel conduit and metallic tubing designed for corrosion protection. It highlights zinc and conversion coatings bearing hexavalent or trivalent chromium to protect against rust.

ANSI C80.1 - Electrical Rigid Steel Conduit (ERSC)
January 1, 2020 - NEMA

This Standard covers the requirements for an electrical rigid steel conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in standard 10 ft. (3.05 m) lengths, threaded on each end with one coupling attached. The production of...

ANSI C80.2 - RIGID STEEL CONDUIT - ENAMELED
March 7, 1983 - NEMA
A description is not available for this item.
DIN 40430 - Steel Conduit Thread; Dimensions
February 1, 1971 - DIN
A description is not available for this item.
NEMA SSC 1 - Stainless Steel Conduit and Tubing
January 1, 2021 - NEMA
A description is not available for this item.
DSF/IEC 60981 ED3 - Extra heavy-duty electrical rigid steel conduits
DS

This International Standard specifies requirements for EHDERS (extra heavy-duty electrical rigid steel) conduits, couplings, nipples and elbows for electrical installations, including communications and fibre optics. This standard also specifies threads for these components. It is not...

IEC 60981 REDLINE - Extra heavy-duty electrical rigid steel conduits
August 1, 2019 - IEC

This document specifies requirements for extra heavy-duty electrical rigid steel (EHDERS) conduits, couplings, nipples and elbows for electrical installations, including communications and fibre optics. This document also specifies threads for these components. It is not applicable to...

DS/IEC 60981 - Extra heavy-duty electrical rigid steel conduits
August 26, 2019 - DS

IEC 60981:2019 is available as IEC 60981:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 60981:2019 specifies requirements for extra heavy-duty electrical rigid steel (EHDERS)...

UL 1242 - Electrical Intermediate Metal Conduit - Steel
February 16, 2006 - ULSE

1.1 These requirements cover steel electrical intermediate metal conduit (IMC), nipples, elbows, and couplings. This conduit is provided in trade sizes 1/2 - 4 (16 - 103), for use as a metal raceway for the installation of wires and cables in accordance with the National...

CSA C22.2 NO 45.1 - Electrical Rigid Metal Conduit — Steel
January 1, 2007 - CSA

These requirements cover electrical rigid metal conduit - steel (ERMC-S), elbows, couplings, and nipples for use as a metal raceway for installation of wires and cables in accordance with CSA C22.1, Canadian Electrical Code, Part 1, NOM-001-SEDE, Standard for Electrical Installations,...

BS 31 - Specification for Steel conduit and fittings - For electrical wiring
July 22, 1940 - BSI

Class A plain conduit; Class B, screwed conduit. Corresponding fittings; couplers , boxes, elbows, etc. Dimensions, test methods, details of gauges. See also BS 4568.

UL 6 - Electrical Rigid Metal Conduit - Steel
November 28, 2022 - ULSE

1.1 These requirements cover electrical rigid metal conduit - steel (ERMC-S), elbows, couplings, and nipples for use as a metal raceway for installation of wires and cables in accordance with CSA C22.1, Canadian Electrical Code, Part I, NOM-001-SEDE, Standard for Electrical...

IEC 61950 - Cable management systems – Specifications for extra-heavy-duty electrical steel conduit fittings and accessories
September 1, 2019 - IEC

This document specifies requirements for conduit fittings, including conduit bodies used with extra-heavy-duty electrical rigid steel (EHDERS) conduit conforming to IEC 60981. This document does not include requirements for fittings intended for installation in...

NECA NEIS 101 - Standard for Installing Steel Conduits (Rigid, IMC, EMT)
January 1, 2013 - NECA

This standard describes installation procedures for steel rigid metal conduit (RMC), steel intermediate metal conduit (IMC), and steel electrical metallic tubing (EMT). Conduit with supplementary PVC coating is also included. This publication is intended to...

DIN 49020 - Conduit for Electrical Wiring; Screwed Steel Conduit, Plain Conduit, Couplers
January 1, 1959 - DIN
A description is not available for this item.
JIS C 8305 - Rigid Steel Conduits
March 20, 2019 - JSA
A description is not available for this item.
ICBO MANUAL STEEL - ASD MANUAL OF STEEL CONSTRUCTION
ICBO
A description is not available for this item.
DSF/IEC 61950 ED3 - IEC 61950 ED3: Cable management systems – Specifications for extra-heavy-duty electrical steel conduit fittings and accessories
DS

This document specifies requirements for conduit fittings including conduit bodies used with extra-heavy duty electrical rigid steel (EHDERS) conduit conforming to IEC 60981. This standard does not include requirements for fittings intended for installation in...

BS 731-1 - Flexible Steel Conduit for Cable Protection and Flexible Steel Tubing to Enclose Flexible Drives Part 1: Flexible Steel Conduit and Adaptors for the Protection of Electric Cable
October 2, 1952 - BSI

Mechanical requirements, dimensions, materials and tests for three types of conduit (unpacked, asbestos packed, and rubber packed), and design and materials for two types of adaptors (clamp type and solid type).

BS 4568-1 - Specification for Steel Conduit and Fittings with Metric Thread of ISO Form for Electrical Installations - Part 1: Steel Conduit, Bends and Couplers
February 27, 1970 - BSI

Classification, dimensions and tests for plain and threaded conduit, bends and couplers in metric sizes.

Advertisement