loading
NR/OTK/SD/BM/107/SPEC - Class I Welded Mesh Open Steel Mesh Panel - Specification
March 6, 2021 - NR
A description is not available for this item.
NR/OTK/SD/BM/107 - Class I Welded Mesh - Open Steel Mesh Panel - Drawing
March 6, 2021 - NR
A description is not available for this item.
ICBO MANUAL STEEL - ASD MANUAL OF STEEL CONSTRUCTION
ICBO
A description is not available for this item.
BS 1722-18 - Fences Part 18: Specification for free-standing temporary steel mesh perimeter fencing panels
December 31, 2020 - BSI
A description is not available for this item.
BS DD 1722-18 - Fences - Part 18: Specification for steel mesh site perimeter temporary fencing systems
January 31, 2007 - BSI
A description is not available for this item.
DIN EN 10223-3 - Steel wire and wire products for fencing and netting - Part 3: Hexagonal steel wire mesh products for civil engineering purposes
April 1, 2014 - DIN

This European Standard specifies requirements for the dimensions, coatings, test methodology and delivery conditions of steel wire mesh products having meshes of hexagonal shape specified for engineering purposes.

DS/EN 10223-3 - Steel wire and wire products for fencing and netting - Part 3: Hexagonal steel wire mesh products for civil engineering purposes
December 19, 2013 - DS

This European Standard specifies requirements for the dimensions, coatings, test methodology and delivery conditions of steel wire mesh products having meshes of hexagonal shape specified for engineering purposes.

ASTM A810-01(2026) - Standard Specification for Zinc-Coated (Galvanized) Steel Pipe Winding Mesh
April 1, 2026 - ASTM International

This specification deals with various designs of zinc-coated steel pipe winding mesh to be used as reinforcement for the concrete applied in the manufacture of negative buoyancy pipe needed for laying pipe in marshes or in water. This mesh can also be used as reinforcement for...

ASTM A810-01(2009)e1 - Standard Specification for Zinc-Coated (Galvanized) Steel Pipe Winding Mesh
May 1, 2009 - ASTM International

This specification deals with various designs of zinc-coated steel pipe winding mesh to be used as reinforcement for the concrete applied in the manufacture of negative buoyancy pipe needed for laying pipe in marshes or in water. This mesh can also be used as reinforcement for...

ASTM A810-01(2008) - Standard Specification for Zinc-Coated (Galvanized) Steel Pipe Winding Mesh
November 1, 2008 - ASTM International

This specification deals with various designs of zinc-coated steel pipe winding mesh to be used as reinforcement for the concrete applied in the manufacture of negative buoyancy pipe needed for laying pipe in marshes or in water. This mesh can also be used as reinforcement for...

ASTM A810-01 - Standard Specification for Zinc-Coated (Galvanized) Steel Pipe Winding Mesh
April 10, 2001 - ASTM International

This specification deals with various designs of zinc-coated steel pipe winding mesh to be used as reinforcement for the concrete applied in the manufacture of negative buoyancy pipe needed for laying pipe in marshes or in water. This mesh can also be used as reinforcement for...

ASTM A810-01(2019) - Standard Specification for Zinc-Coated (Galvanized) Steel Pipe Winding Mesh
September 1, 2019 - ASTM International

This specification deals with various designs of zinc-coated steel pipe winding mesh to be used as reinforcement for the concrete applied in the manufacture of negative buoyancy pipe needed for laying pipe in marshes or in water. This mesh can also be used as reinforcement for...

ASTM A810-00 - Standard Specification for Zinc-Coated (Galvanized) Steel Pipe Winding Mesh
April 10, 2001 - ASTM International

1.1 This specification covers various designs of welded wire mesh or twisted (woven) hexagonal wire mesh, zinc coated before fabrication, to be used as reinforcement for the concrete applied in the manufacture of negative buoyancy pipe needed for laying pipe in marshes or in water....

ASTM A810 - Standard Specification for Zinc-Coated (Galvanized) Steel Pipe Winding Mesh
April 10, 2001 - ASTM

This specification covers various designs of welded wire mesh or twisted (woven) hexagonal wire mesh, zinc coated before fabrication, to be used as reinforcement for the concrete applied in the manufacture of negative buoyancy pipe needed for laying pipe in marshes or in water. The...

DIN EN 10223-4 - Steel wire and wire products for fencing and netting - Part 4: Steel wire welded mesh fencing
February 1, 2013 - DIN

This European Standard specifies requirements for steel wire welded mesh fencing of which there are many types for a variety of applications. It specifies the general characteristics of welded mesh fencing supplied as rolls or panels and coatings, properties and tolerances....

DS/EN 10223-4 - Steel wire and wire products for fencing and netting - Part 4: Steel wire welded mesh fencing
December 17, 2012 - DS

This European Standard specifies requirements for steel wire welded mesh fencing of which there are many types for a variety of applications. It specifies the general characteristics of welded mesh fencing supplied as rolls or panels and coatings, properties and tolerances....

ASTM A810-01(2014) - Standard Specification for Zinc-Coated (Galvanized) Steel Pipe Winding Mesh
August 1, 2014 - ASTM International

This specification deals with various designs of zinc-coated steel pipe winding mesh to be used as reinforcement for the concrete applied in the manufacture of negative buoyancy pipe needed for laying pipe in marshes or in water. This mesh can also be used as reinforcement for...

BS 1722-14 - Fences - Part 14: Specification for Open Mesh Steel Panel
November 30, 2017 - BSI
A description is not available for this item.
ISO DIS 17745 - STEEL WIRE RING MESH PANELS - DEFINITIONS AND SPECIFICATIONS
ISO
A description is not available for this item.
BS 481-2 - Specification for Industrial Wire Mesh Part 2: High Tensile Steel Wire Mesh with Square Apertures from 125 mm to 2 mm
March 30, 1972 - BSI

Sizes 125 mm to 2 mm, in geometric series with ratio of 1.12 (R20 series). Three classes of mesh, but light class for 63 mm aperture size and below only.

Advertisement