This specification covers the installation and erection requirements for load bearing (transverse and axial) steel studs and related accessories. Materials requirements for framing members, zinc-rich paint, steel drill screws, and power actuated drive pins are also covered in...
This specification covers the chemical and mechanical requirements of quenched and tempered alloy steel bolts, studs, and other externally threaded fasteners. All fasteners shall be made from alloy steel conforming to the chemical composition requirements. Two levels of bolting...
1.1 This specification covers steel stud assemblies for shear reinforcement of concrete. Stud assemblies consist of either single-headed studs (Type 1) attached to a structural steel base rail by structural welding or stud welding, or double-headed...
This specification covers the chemical and mechanical requirements of quenched and tempered alloy steel bolts, studs, and other externally threaded fasteners. All fasteners shall be made from alloy steel conforming to the chemical composition requirements. Two levels of bolting...
1.1 This specification covers steel stud assemblies for shear reinforcement of concrete. Stud assemblies consist of either single-headed studs (Type 1) attached to a structural steel base rail by structural welding or stud welding, or double-headed...
This specification covers the installation and erection requirements for load bearing (transverse and axial) steel studs and related accessories 0.0329 in. (0.836 mm) to 0.1120 in. (2.845 mm) thick. The values stated in inch-pound units are to be regarded as standard. The values given...
This specification covers the installation and erection requirements for load bearing (transverse and axial) steel studs and related accessories. Materials requirements for framing members, zinc-rich paint, steel drill screws, and power actuated drive pins are also covered in...
This specification covers steel self-piercing tapping screws for use in fastening gypsum panel products and metal plaster bases to cold-formed steel studs and wood members and for fastening gypsum panel products to gypsum board. Steel screws covered by this specification...
These test methods establishes the standard procedures for conducting tests to determine the mechanical properties of externally and internally threaded fasteners, washers and direct tension indicators, and rivets. For externally threaded fasteners, the mechanical tests describe the procedures for...
This specification covers chemical and mechanical requirements for eight property classes of hex and hex-flange carbon and alloy steel nuts for general structural and mechanical uses on bolts, studs, and other externally threaded parts. Materials shall be tested and the individual...
These test methods establishes the standard procedures for conducting tests to determine the mechanical properties of externally and internally threaded fasteners, washers and direct tension indicators, and rivets. For externally threaded fasteners, the mechanical tests describe the procedures for...
This specification covers a group of common requirements that shall apply to steel flanges, forged fittings, valves, and parts for piping applications under any of the following individual product specifications. This specification covers regular and special-quality alloy steel...
This specification covers metallic-coated, painted metallic-coated, and painted nonmetallic-coated steel sheet used in the manufacture of cold-formed framing members, such as, but not limited to, studs, joists, purlins, girts, and track. The steel sheet is available in the...
1.1 This specification covers a group of common requirements that shall apply to carbon, alloy, stainless steel, and nickel alloy bolting under any of the following ASTM Specifications (or under any other ASTM Specifications that invoke this specification or portions thereof): Title of...
1.1 This specification covers steel stud assemblies for shear reinforcement of concrete. Stud assemblies consist of either single-headed studs attached to a steel base rail by welding, or double-headed studs mechanically crimped into a steel shape....
1.1 This specification covers the requirements for stainless steel bolts, hex cap screws, and studs 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended for service applications requiring general corrosion resistance. 1.2 Seven groups of...
Narrow Your Results