loading
NAVISTAR MPAPS K-6931 - Bus Floor Mat and Step Tread Adhesives
August 1, 2016 - NAVISTAR
A description is not available for this item.
NAVISTAR TMS 6931 - VOID - Bus Floor Mat and Step Tread Adhesives
June 1, 2016 - NAVISTAR
A description is not available for this item.
DIN EN 16241 - Railway applications - Slack adjuster (includes Amendment :2016)
January 1, 2017 - DIN

This European Standard establishes general principles for designing, manufacturing and type testing slack adjusters. NOTE 1 These requirements cannot be written in sufficient detail to ensure good workmanship or proper construction. Each manufacturer is therefore responsible for taking every...

Determination of hydroplaning speeds and corresponding hydrodynamic forces for rib tread aircraft tyres Application of ESDU 15003
July 1, 2016 - ESDU

ESDU 15009 is an application of the methods for determing the hydrodynamic forces acting on, and planing characteristics of, an aircraft tyre which are described in ESDU 15003, Planing of rib-tread aircraft tyres. The planing speeds of different types of tyres from an aircraft operating on a...

BS 1893 - Specification for wooden domestic lattice steps and step stools
October 10, 1952 - BSI

Specifies the requirements for folding wooden lattice steps of eight sizes (from 3 treads to 10 treads) and folding step stools for domestic use. Dimensions and methods of construction are prescribed and an appendix deals with some species of timber suitable for the...

DS/EN 13574 - Inland navigation vessels - Permanently installed climbing devices with a length not exceeding 5 m
October 29, 2001 - DS

This Standard lays down the requirements for the design and construction of permanently installed vertical climbing devices made of steel with a length not exceeding 5 m used on inland navigation vessels. For the purposes of this standard the term permanently installed climbing devices covers...

Evolutionary Topology Optimization of Continuum Structures: Methods and Applications Complete Document
January 1, 2010 - WILEY

Evolutionary Topology Optimization of Continuum Structures treads new ground with a comprehensive study on the techniques and applications of evolutionary structural optimization (ESO) and its later version bi-directional ESO (BESO) methods. Since the ESO method was first introduced by Xie...

DS/EN 12951 - Prefabricated accessories for roofing - Permanently fixed roof ladders - Product specification and test methods
February 28, 2005 - DS

This document applies to permanently fixed ladders made of metal which are permanently installed on the load-bearing construction of pitched roofs and which may be stepped or walked on for purposes of inspection, maintenance and repair of equipment installed above the roof surface. This...

Advertisement