loading
ASTM F765-25 - Standard Specification for Wildcats, Ship Anchor Chain
July 1, 2025 - ASTM International

1.1 This specification covers wildcats as used in windlasses to haul in and pay out anchor chain on board ships. An associated chain stopper is used to secure the chain while the ship is anchored, or the anchor is housed. 1.2 Wildcats are of the five whelp type for use with stud link anchor...

MS 51994 - HOLE PREPARATION – RING LOCKED INSERTS AND STUDS STANDARD DIMENSIONS FOR
October 31, 2019 - NPFC
A description is not available for this item.
ASTM C1766/C1766M-25 - Standard Specification for Factory-Laminated Gypsum Panel Products
April 1, 2025 - ASTM International

1.1 This specification covers the factory-laminated gypsum panel products designed either for use on walls, ceilings, or partitions as part of a sound control system; or for use as a gypsum stud or gypsum coreboard. 1.2 The values stated in either SI units or inch-pound units are to be...

ASTM D245-25 - Standard Practice for Establishing Structural Grades and Related Allowable Properties for Visually Graded Lumber
May 15, 2025 - ASTM International

3.1 Need for Lumber Grading: 3.1.1 Individual pieces of lumber, as they come from the saw, represent a wide range in quality and appearance with respect to freedom from knots, cross grain, shakes, and other characteristics. Such random pieces likewise represent a wide range in strength, utility,...

ASTM F436/F436M-24 - Standard Specification for Hardened Steel Washers Inch and Metric Dimensions
November 1, 2024 - ASTM International

This specification covers the chemical, mechanical, and dimensional requirements for hardened steel washers for use with fasteners having nominal thread diameters of M12 through M100. These washers are intended for general-purpose mechanical and structural use with bolts, nuts, studs, and...

ASTM F844-19(2024) - Standard Specification for Washers, Steel, Plain (Flat), Unhardened for General Use
June 1, 2024 - ASTM International

1.1 This specification covers round and miscellaneous shape steel plain (flat) washers furnished in an unhardened condition. 1.2 These washers are intended for general use bolt, nut, and stud applications to provide increased bearing surface, spacing, and to prevent galling. 1.3 Unless...

ASTM F3394/F3394M-23 - Standard Specification for Hardened Steel Backup and Reaction Washers Inch and Metric Dimensions
November 15, 2023 - ASTM International

1.1 This specification covers the chemical, mechanical, and dimensional requirements for hardened steel Backup and Reaction washers for use with fasteners having nominal diameters of 1/2 in. through 3 in. and M14 through M80. These washers are intended for general-purpose mechanical and structural...

J1926/3_202305 - Connections for General Use and Fluid Power Ports and Stud Ends with ASME B1.1 Threads and O-Ring Sealing Part 3: Light-Duty (L-Series) Stud Ends
May 10, 2023 - SAE International

This part of SAE J1926 specifies dimensions, performance requirements, and test procedures for adjustable and nonadjustable light-duty (L series) stud ends with ASME B1.1 threads for use in fluid power and general applications and the O-rings used with them. Stud ends in...

J1926/2_202303 - Connections for General Use and Fluid Power Ports and Stud Ends with ASME B1.1 Threads and O-Ring Sealing - Part 2: Heavy-Duty (S Series) Stud Ends
March 1, 2023 - SAE International

This part of SAE J1926 specifies dimensions, performance requirements, and test procedures for adjustable and nonadjustable heavy-duty (S series) stud ends with ASME B1.1 threads for use in fluid power and general applications. Stud ends in accordance with this part of SAE...

J1926/1_202301 - Connections for General Use and Fluid Power - Ports and Stud Ends with ASME B1.1 Threads and O-Ring Sealing - Part 1: Threaded Port with O-Ring Seal in Truncated Housing
January 17, 2023 - SAE International

This part of SAE J1926 specifies dimensions for fluid power and general use ports with inch threads in accordance with ASME B1.1 for use with adjustable and nonadjustable stud ends and plugs shown in SAE J1926-2, SAE J1926-3, and SAE J1926-4. Ports in accordance with this part of SAE...

MS 51996 - HOLE PREPARATION – RING LOCKED INSERTS AND STUDS, HIGH STRENGTH, STANDARD DIMENSIONS FOR
September 3, 2019 - NPFC
A description is not available for this item.
ASTM F765-93(2022) - Standard Specification for Wildcats, Ship Anchor Chain
July 1, 2022 - ASTM International

1.1 This specification covers wildcats as used in windlasses to haul in and pay out anchor chain on board ships. An associated chain stopper is used to secure the chain while the ship is anchored, or the anchor is housed. 1.2 Wildcats are of the five whelp type for use with stud link anchor...

MS 51835 - INSERTS AND STUDS, LOCKED IN - KEY LOCKED, HOLE DIMENSIONS FOR AND ASSEMBLY OF
August 15, 2020 - NPFC
A description is not available for this item.
ASTM F2328-17(2022) - Standard Test Method for Determining Decarburization and Carburization in Hardened and Tempered Threaded Steel Bolts, Screws, Studs, and Nuts
August 1, 2022 - ASTM International

1.1 This test method covers procedures for measuring, classifying, and determining the presence of decarburization and carburization in the threaded section of hardened and tempered inch series steel bolts, screws, studs, nuts, and similar parts which have been heated to facilitate...

ASTM F2328M-17(2022) - Standard Test Method for Determining Decarburization and Carburization in Hardened and Tempered Threaded Steel Bolts, Screws, Studs, and Nuts (Metric)
August 1, 2022 - ASTM International

1.1 This test method covers procedures for measuring, classifying, and determining the presence of decarburization and carburization in the threaded section of hardened and tempered metric steel bolts, screws, studs, nuts and similar parts which have been heated to facilitate fabrication or...

SNZ AS/NZS ISO 13918 - Welding — Studs and ceramic ferrules for arc stud welding
January 17, 2019 - SNZ

This document specifies the following: - requirements for studs and ceramic ferrules for arc stud welding; - dimensions, materials and mechanical properties.

J1502_202205 - Connections for Fluid Power and General Use - Hydraulic Couplings - Diagnostic
May 26, 2022 - SAE International

SAE J1502 specifies dimensions, performance requirements, and test procedures for the male half of a diagnostic coupler with either a metric M14x1.5 or an inch 9/16-18 straight thread stud end. The coupler is designed for use with a mineral-based hydraulic fluid. It is used on...

ASTM D245-22 - Standard Practice for Establishing Structural Grades and Related Allowable Properties for Visually Graded Lumber
February 1, 2022 - ASTM International

3.1 Need for Lumber Grading: 3.1.1 Individual pieces of lumber, as they come from the saw, represent a wide range in quality and appearance with respect to freedom from knots, cross grain, shakes, and other characteristics. Such random pieces likewise represent a wide range in strength, utility,...

DIN EN ISO 13918 - Welding - Studs and ceramic ferrules for arc stud welding (ISO 13918:2017)
April 1, 2018 - DIN

This document specifies the following: - requirements for studs and ceramic ferrules for arc stud welding; - dimensions, materials and mechanical properties.

Advertisement