The animation studio United Productions of America (UPA) was able to challenge Disney supremacy in the 1950s entertainment market by creating cutting-edge animated cartoons. UPA films express a simplified audiovisual language consisting of stylized layout designs, asymmetrical...
1.1 This Standard applies to luminaires for use in non-hazardous locations and that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with the Canadian Electrical Code, Part I (CEC), CSA C22.1, with the U.S. National Electrical Code (NEC),...
This standard specifies harmonic limits and methods of measurement for lighting equipment. This standard covers all types of lighting equipment that is used for general illumination (typically found in residential, commercial, and industrial applications) and which is connected to any...
Professor Odile Limpach gives independent developers everything they need to succeed in the world of video game publishing. The Publishing Challenge for Independent Video Game Developers: A Practical Guide defines what game publishing means for the indie developer and offers a concise framework to...
Narrow Your Results