loading
NEMA ELECTRICAL - ELECTRICAL INDUSTRY BUSINESS COMMUNICATIONS GUIDELINES
NEMA
A description is not available for this item.
NFPA ELECTRICAL - ELECTRICAL INSPECTION MANUAL
NFPA
A description is not available for this item.
IEEE ELECTRICAL HDBK - ELECTRICAL ENGINEERING HANDBOOK, SECOND EDITION
IEEE
A description is not available for this item.
ITU-T G.978 - Characteristics of optical fibre submarine cables
July 1, 2010 - ITU-T

This Recommendation deals with the characteristics of the optical fibre submarine cables used in [ITU-T G.973], [ITU-T G.973.1], [ITU-T G.974] and [ITU-T G.977]. An optical submarine cable can be used in: - a repeatered optical submarine system; - a repeaterless...

MIL-DTL-32240 - SUBMARINE WETBAG
March 1, 2007 - NPFC

This specification covers the requirements for the Submarine Wetbag for use with Trash Disposal Units installed aboard U.S. Navy submarines.

A-A-59764 - ENSEMBLE, STEAM SUIT, SUBMARINE
February 1, 2005 - NPFC

The submarine steam suit ensemble is designed to allow safe entry into a steam filled compartment on Navy submarines for emergency repair or personnel rescue. The submarine steam suit ensemble is comprised of four integral components: an insulated hood, a steam vapor protective...

A-A-59524 - BAG, LAUNDRY, SUBMARINE
December 13, 1999 - NPFC

This document covers the requirements for one type of laundry bag intended for use by naval personnel serving aboard submarines for storing soiled clothing.

MIL-S-18003 - SANDAL, SUBMARINE
NPFC
A description is not available for this item.
DEF STAN 02-884 - Submarine Enterprise Standard Quality Requirements
October 16, 2015 - MODUK

Purpose - To flow down the combined standard quality assurance requirements into the Submarines Enterprise (SE), supply chain as required by the Customers contract. Applicability - Where referenced, the requirements of this document are applicable to all purchase orders placed in support of...

DS/EN 12474 - Cathodic protection for submarine pipelines
July 31, 2001 - DS

This European Standard establishes the general criteria and recommendations for the design, installation, monitoring and commissioning of the cathodic protection systems for submarine pipelines.

DNVGL-RP-F115 - Pre-commissioning of submarine pipelines
September 1, 2019 - DNVGL

Scope and application This recommended practice is intended to be used as supplement to DNVGL-ST-F101, i.e. submarine pipeline systems. The philosophy in this report applies to new pipeline systems as well as existing pipeline systems e.g. subject to repairs.

DS/IEC 63026 - Submarine power cables with extruded insulation and their accessories for rated voltages from 6 kV (Um = 7,2 kV) up to 60 kV (Um = 72,5 kV) – Test methods and requirements
December 16, 2019 - DS

IEC 63026:2019 specifies test methods and requirements for power cable systems, cables with extruded insulation and their accessories for fixed submarine installations, for rated voltages from 6 kV (Um = 7,2 kV) up to 60 kV (Um = 72,5 kV). This document includes the...

IEC 63026 - Submarine power cables with extruded insulation and their accessories for rated voltages from 6 kV (Um = 7,2 kV) up to 60 kV (Um = 72,5 kV) – Test methods and requirements
December 1, 2019 - IEC

This document specifies test methods and requirements for power cable systems, cables with extruded insulation and their accessories for fixed submarine installations, for rated voltages from 6 kV (Um = 7,2 kV) up to 60 kV (Um = 72,5 kV). This document includes the...

MIL-T-82379 - TRAINING SYSTEM, SUBMARINE PERISCOPE; GENERAL SPECIFICATION FOR
April 1, 1969 - NPFC

This specification establishes the requirements for the design, development, fabrication and testing of a Submarine Periscope Training System (SPTS) for integration into fixed-base Submarine Attack Center Trainers (see 6.1).

DSF/IEC 63026 ED1 - IEC 63026 ED1: Submarine power cables with extruded insulation and their accessories for rated voltages from 6 kV (Um = 7,2 kV) up to 60 kV (Um = 72,5 kV) – Test methods and requirements
DS

This International Standard specifies test methods and requirements for power cable systems, cables with extruded insulation and their accessories for fixed submarine installations, for rated voltages from 6 kV (Um = 7,2 kV) up to 60 kV (Um = 72,5 kV). The standard includes the...

MIL-DTL-23581 - TUMBLER, DRYING, LAUNDRY, COMMERICAL (SUBMARINE SERVICE)
August 13, 2009 - NPFC

This specification covers 16-pound (minimum) capacity commercial laundry drying tumbler machines for use aboard submarines.

DEF STAN 02-512: PART 5 - Guide to Cables, Electrical and Associated Items Part 5 Cables, Electrical, Radio Frequency
October 28, 2002 - MODUK

Defence Standard 02-512 Part 5 contains details for the selection of Radio Frequency (RF) electrical cables for services in HM Surface Ships and Submarines. It also provides reference data for the glands, deck tubes and cable terminations associated with the particular...

Advertisement