This standard provides minimum requirements for submersible vertical turbine pumps utilizing a discharge column pipe assembly for installation in wells, water treatment plants, water transmission systems, and water distribution systems. Electric motors are the only type of prime...
Offshore Semi-Submersible Platform Engineering presents a primer on the analysis and design of semi-submersible platforms, in particular, while also covering general analysis and design guidelines of offshore compliant platforms. It introduces general structural designs and also...
This standard covers conformance tests and requirements for the integrity of submersible electrical equipment intended for installation in submerged or partially submerged environments. These enclosures contain energized electrical apparatus, typically not accessible to the general public,...
GENERAL This recommended practice provides guidelines and procedures covering electric submersible pump performance testing intended to establish product consistency. These recommended practices are those generally considered appropriate for the majority of pump applications.
This Recommended Practice (RP) provides guidelines to establish consistency in the control and analysis of electric submersible pump (ESP) system vibrations. This document is considered appropriate for the testing of ESP systems and subsystems for the majority of ESP applications....
This recommended practice covers the installation and replacement of all major components that comprise a typical, electrical submersible pumping system. (See Figure 1.) Specifically, it covers installations in oil and gas production operations where the equipment is installed on...
This Standard covers the features of three-phase submersible transformers rated 75 to 3000 kV•A. Note: For details not covered herein, reference should be made to CSA C2.1. This Standard applies only to three-phase distribution transformer units intended for use in a ventilated vault or...
This Standard covers the features of single-phase submersible transformers rated 25 to 333 kV•A. Note: For details not covered herein, reference should be made to CSA C2.1. This Standard applies only to single-phase distribution transformer units intended for use in a ventilated vault or...
This Standard applies to submersible lighting systems and associated components for installation in accordance with the Canadian Electrical Code, Part I that are: a) permanently connected to branch circuit; or b) portable type, cord-connected or direct plug-in type This Standard covers...
This specification covers a blast proof, submersible loudspeaker unit capable of reproducing audio signals, when operated in conjunction with Naval communications receiving sets and associated audio frequency amplifiers.
This document covers the application (size and configuration) of electrical submersible cable systems by manufacturers, vendors, or users.
This Standard applies to centrifugal pumps that require a driver-rated output of 373 W (1/2 hp) nominal up to and including 7.46 kW (10 hp) nominal. This Standard specifies the method for testing centrifugal pumps to determine the following characteristics: (a) the total head produced...
Narrow Your Results