This recommended practice establishes requirements for three-conductor round-and-flat-type oil-well cable used in supplying three-phase ac electric power to submersible pump motors. The major cable components are copper conductors, polypropylene insulation, polymeric jacket,...
This standard provides minimum requirements for submersible vertical turbine pumps utilizing a discharge column pipe assembly for installation in wells, water treatment plants, water transmission systems, and water distribution systems. Electric motors are the only type of...
This recommended practice establishes recommendations for three-conductor round and flat oil-well cables used in supplying three-phase ac electric power to submersible pump motors. The three major cables by components are as follows: a) Cables with copper conductors,...
This project is to develop a series of standards covering electrical submersible pumps and associated equipment. This International Standard provides requirements for the design, design verification and validation, manufacturing and data control, performance ratings, functional...
This European Standard applies to submersible pump assemblies intended for use with dispensers installed at petrol filling stations and used to dispense liquid fuels in accordance with EN 228 and EN 590 into tanks of motor vehicles, light aircrafts, boats and portable...
Offshore Semi-Submersible Platform Engineering presents a primer on the analysis and design of semi-submersible platforms, in particular, while also covering general analysis and design guidelines of offshore compliant platforms. It introduces general structural designs and also...
This standard covers conformance tests and requirements for the integrity of submersible electrical equipment intended for installation in submerged or partially submerged environments. These enclosures contain energized electrical apparatus, typically not accessible to the general public,...
1.1 These requirements cover submersible and nonsubmersible motor-operated pumps intended to be used in ordinary locations in accordance with the National Electrical Code, NFPA 70. 1.2 These requirements do not cover pumps rated more than 600 volts, pumps using...
Narrow Your Results