loading
ASTM E1317-26a - Standard Test Method for Flammability of Surface Finishes
June 1, 2026 - ASTM International

1.1 This fire-test-response test method covers a procedure for measuring fire properties associated with flammable behavior of surface finishes used on noncombustible substrates (Note 1). In particular, these include surface finishes intended for use as surfacing...

ASTM E1317-26 - Standard Test Method for Flammability of Surface Finishes
May 15, 2026 - ASTM International

1.1 This fire-test-response test method covers a procedure for measuring fire properties associated with flammable behavior of surface finishes used on noncombustible substrates (Note 1). In particular, these include surface finishes intended for use as surfacing...

ASTM B979-12(2026) - Standard Specification for Non-Specular (NS) Surface Finish on Overhead Aluminum Electrical Conductors
April 1, 2026 - ASTM International

1.1 This specification covers non-specular surface finishes on overhead aluminum electrical conductors. Overhead aluminum electrical conductors, when installed, typically have a shiny surface appearance. This "reflective" or "specular" surface can make a transmission...

AS4194A - Sheet and Strip Surface Finish Nomenclature
October 10, 2018 - SAE International

This SAE Aerospace Standard (AS) defines the nomenclature for surface finishes commonly used for sheet and strip in aerospace material specifications. It is applicable to steel and to iron, nickel, cobalt, and titanium base alloys.

AS107E - Surface Finish (RMS)
January 4, 2013 - SAE International

This standard provides a method for the application of surface finish control primarily to aircraft engine and propeller parts. Recommendations for a Surface Roughness Standard are contained in A.S.A. publication B46 and this S.A.E. Aeronautical Standard contains a summary of...

ASTM C756-87(2021) - Standard Test Method for Cleanability of Surface Finishes
April 1, 2021 - ASTM International

1.1 This test method covers the numerical evaluation of the ease or difficulty of cleaning soiled surface finishes. This test method is applicable to all surface finishes not affected by water. 1.2 Values given in SI units are to be regarded as the standard. Inch-pound...

AS107A - SURFACE FINISH
September 1, 1945 - SAE International

This Standard provides a method for the application of surface finish control to aircraft engine parts. Recommendations for a Surface Roughness Standard are contained in A.S.A. publication B46 and this S.A.E. Aeronautical Standard contains a summary of information therein plus...

AS107 - SURFACE FINISH
November 1, 1942 - SAE International

This Standard provides a method for the application of surface finish control to aircraft engine parts. Recommendations for a Surface Roughness Standard are contained in A.S.A. publication B46 and this S.A.E. Aeronautical Standard contains a summary of information therein plus...

ASTM E1317-19 - Standard Test Method for Flammability of Surface Finishes
April 15, 2019 - ASTM International

1.1 This fire-test-response standard covers a procedure for measuring fire properties associated with flammable behavior of surface finishes used on noncombustible substrates (Note 1). In particular, these include surface finishes intended for use as surfacing...

AS107D - Surface Finish (RMS)
May 4, 2006 - SAE International

This standard provides a method for the application of surface finish control primarily to aircraft engine and propeller parts. Recommendations for a Surface Roughness Standard are contained in A.S.A. publication B46 and this S.A.E. Aeronautical Standard contains a summary of...

AS107C - SURFACE FINISH (RMS)
May 1, 1995 - SAE International

This standard provides a method for the application of surface finish control primarily to aircraft engine and propeller parts. Recommendations for a Surface Roughness Standard are contained in A.S.A. publication B46 and this S.A.E. Aeronautical Standard contains a summary of...

ASTM E1317 - Standard Test Method for Flammability of Surface Finishes
April 15, 2019 - ASTM

This fire-test-response standard covers a procedure for measuring fire properties associated with flammable behavior of surface finishes used on noncombustible substrates (Note 1). In particular, these include surface finishes intended for use as surfacing...

DS/EN 16602-70-17 - Space product assurance – Durability testing of coatings and surface finishes
January 13, 2021 - DS

This standard specifies requirements for the durability testing of coatings most commonly used for space applications, i.e.: - Thin film optical coatings - Thermo-optical and thermal control coatings (the majority are paints, metallic deposits and coatings for stray light reduction) - Metallic...

AS291 - SURFACE FINISH (AA)
December 15, 1954 - SAE International

This standard provides a method for the application of surface finish control primarily to aircraft engine and propeller parts. ASA publication B46 may be used to supplement the information compiled herein. This standard contains a summary of the information in ASA B46 publication...

DS/EN 15571 - Machines and plants for mining and tooling of natural stone – Safety – Requirements for surface-finishing machines
November 23, 2020 - DS

This document applies to stationary surface-finishing machines with stationary work piece (see 3.1) or with moving work piece (see 3.2) which are used to grind or polish horizontal surfaces of slabs, strips or tiles of natural stone and engineered stone (e.g. agglomerated...

CEI UNI EN 16602-70-17 - Space product assurance - Durability testing of coatings and surface finishes
May 1, 2020 - CEI

This standard specifies requirements for the durability testing of coatings most commonly used for space applications, i.e.: • Thin film optical coatings • Thermo-optical and thermal control coatings (the majority are paints, metallic deposits and coatings for stray light reduction) • Metallic...

BS EN 16602-70-17 - Space product assurance - Durability testing of coatings and surface finishes
April 30, 2020 - BSI
A description is not available for this item.
ASTM C756-87(2016) - Standard Test Method for Cleanability of Surface Finishes
November 1, 2016 - ASTM International

1.1 This test method covers the numerical evaluation of the ease or difficulty of cleaning soiled surface finishes. This test method is applicable to all surface finishes not affected by water. 1.2 Values given in SI units are to be regarded as the standard. Inch-pound...

MPIF STM 58 - Method for Determination of Surface Finish of Powder Metallurgy (PM) Products
January 1, 2019 - MPIF

This standard describes a method for measuring the surface finish of powder metallurgy products at all stages of manufacturing, from green compact to fully hardened. This method filters out the influence of open surface porosity on surface finish. The values...

FORD WSS-M21P27-A1 - SUBSEQUENT TREATMENTS FOR FASTENER SURFACE FINISHES ***TO BE USED WITH FORD WSS-M99P1111-A***
October 12, 2018 - FORD

These specifications identify the performance requirements for subsequent treatments applied to fastener surface finishes.

Advertisement