loading
ANSI C62.61 - Gas Tube Surge Arresters on Wire Line Telephone Circuits
January 1, 1993 - NEMA

This standard applies to gas tube surge arresters to be used for the limitation of voltage surges due to lightning or power disturbances on wire line telephone facilities, as follows: 1) in accordance with Article 800 for ANSI/NFPA 70-1990 2) in the limiting of voltages...

MIL-A-9094 - ARRESTER, LIGHTNING
NPFC
A description is not available for this item.
MIL-DTL-17548 - FLAME ARRESTER, VENTILATION-EXHAUST (NAVAL SHIPBOARD USE)
May 22, 2020 - NPFC

Scope. This specification covers flame arresters for preventing the propagation of flame through exhaust ventilating ducts which may contain flammable mixtures. The flame arresters are for naval shipboard use.

IEEE C62.2 - Guide for the Application of Gapped Silicon-Carbide Surge Arresters for Alternating Current Systems
January 1, 1987 - IEEE

This standard covers the application of gapped silicon-carbide surge arresters (see ANSI/IEEE Std C62.1-1984 [1]) 1 to safeguard electric power equipment against the hazards of abnormally high voltage surges of various origins. Such overvoltages may cause ßash-overs and...

J997_202010 - Spark Arrester Test Carbon
October 6, 2020 - SAE International

This SAE Standard establishes physical properties required of SAE Coarse Test Carbon and SAE Fine Test Carbon and establishes test methods to ensure that these requirements are met.

MIL-C-9084/1 - ARRESTER,AIRCRAFT LIGHTNING
NPFC
A description is not available for this item.
MIL-A-9094/2 - ARRESTER, AIRCRAFT, LIGHTNING
NPFC
A description is not available for this item.
MIL-A-9094/1 - ARRESTER, AIRCRAFT, LIGHTNING
NPFC
A description is not available for this item.
MIL-A-9094/3 - ARRESTER, LIGHTNING, (AIRCRAFT)
NPFC
A description is not available for this item.
MIL-A-9094/7 - ARRESTER, AIRCRAFT LIGHTNING
NPFC
A description is not available for this item.
MIL-A-9094/4 - ARRESTER, LIGHTNING, (AIRCRAFT)
NPFC
A description is not available for this item.
MIL-A-54003 - ARRESTER, SPARK, M-1941
NPFC
A description is not available for this item.
J350_202010 - Spark Arrester Test Procedure for Medium Size Engines
October 6, 2020 - SAE International

This SAE Recommended Practice establishes equipment and procedures for testing spark arresters used on medium-size, single-position internal combustion engines, normally used in transportable, stationary, and vehicular applications, such as highway trucks, agricultural tractors, industrial...

IEEE C62.34 - Test Methods and Performance of Low-Voltage (1000 V rms or Less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Equipment)
September 28, 2017 - IEEE

This standard applies to surge protective devices designed for application on the low-voltage supply mains (1000 V root-mean-squared [rms] and less, frequency between 48 Hz and 62 Hz) and intended to be connected at locations between, and including, the secondary terminals of the...

J342_202010 - Spark Arrester Test Procedure for Large Size Engines
October 6, 2020 - SAE International

This SAE Recommended Practice establishes equipment and procedures for the evaluation of the effectiveness and other performance characteristics of spark arresters or turbochargers used on the exhaust system of large engines normally used in a railroad locomotive, stationary power plant, and...

BS 9055 - Specification for surge arrester tubes of assessed quality: generic data and methods of test
February 26, 1982 - BSI

Gives the scope, related documents, definitions, test procedures and a range of test methods for surge arrester tubes that are gas filled and have two or more gaps.

IEEE 357 - Guide for Protective Relaying of Utility- Consumer Interconnections
May 24, 1973 - IEEE

Scope and Purpose This guide has been prepared to aid in the effective and uniform application of fuses, relays, and their associated switching equipment located at the point of interconnection between the utility and the consumer electrical systems. Descriptions of the various devices, definitions...

MIL-F-17548 - FLAME ARRESTER, VENTILATION-EXHAUST (NAVAL SHIPYARD USE)
NPFC
A description is not available for this item.
SC-C-781340 - ARRESTER, ELEC, SURG, F-1538/G
ARMY
A description is not available for this item.
MIL-A-49262 - ARRESTER, ELECTRICAL SURGE, F-1538( )/G
NPFC
A description is not available for this item.
Advertisement