This standard applies to gas tube surge arresters to be used for the limitation of voltage surges due to lightning or power disturbances on wire line telephone facilities, as follows: 1) in accordance with Article 800 for ANSI/NFPA 70-1990 2) in the limiting of voltages...
Scope. This specification covers flame arresters for preventing the propagation of flame through exhaust ventilating ducts which may contain flammable mixtures. The flame arresters are for naval shipboard use.
This SAE Standard establishes physical properties required of SAE Coarse Test Carbon and SAE Fine Test Carbon and establishes test methods to ensure that these requirements are met.
This SAE Recommended Practice establishes equipment and procedures for testing spark arresters used on medium-size, single-position internal combustion engines, normally used in transportable, stationary, and vehicular applications, such as highway trucks, agricultural tractors, industrial...
This SAE Recommended Practice establishes equipment and procedures for the evaluation of the effectiveness and other performance characteristics of spark arresters or turbochargers used on the exhaust system of large engines normally used in a railroad locomotive, stationary power plant, and...
Gives the scope, related documents, definitions, test procedures and a range of test methods for surge arrester tubes that are gas filled and have two or more gaps.
1.1 These requirements cover protectors for use on coaxial cable circuits to be used in accordance with the applicable requirements of the National Electrical Code, NFPA 70. 1.2 As covered by these requirements, a coaxial cable circuit protector consists of single or multiple air gap...
Narrow Your Results