loading
ESTA CAMERA CRANE OP HB - CAMERA CRANE OPERATOR'S HANDBOOK
January 1, 2005 - ESTA

Introduction A camera crane is safe if used properly. However, improper use, assembly, and disassembly can cause property damage, serious bodily injury and even death. This handbook of safe practices, procedures and conditions coupled with common sense, good judgment, and proper evaluation...

IEEE DIGITAL SYSTEMS-DES - DIGITAL SYSTEMS-DESIGN WITH VHDL AND SYNTHESIS
IEEE
A description is not available for this item.
IEEE DIGITAL TRANSMISSION - DIGITAL TRANSMISSION ENGINEERING
IEEE
A description is not available for this item.
IEEE DIGITAL DESIGN - DIGITAL DESIGN AND MODELING WITH VHDL AND SYNTHESIS
IEEE
A description is not available for this item.
IEEE DIGITAL PROCESSING - DIGITAL PROCESSING HANDBOOK
IEEE
A description is not available for this item.
ASTM D8205-20 - Standard Guide for Video Surveillance System
February 1, 2020 - ASTM International

3.1 The video surveillance system safeguards various areas considered critical to operations. The surveillance system uses cameras capable of capturing images and videos that can be compressed, stored, or sent over communication networks. The main difference between a...

SNZ AS/NZS 62676.5 - Video surveillance systems for use in security applications Part 5: Data specifications and image quality performance for camera devices
April 24, 2020 - SNZ

This part of IEC 62676 defines recommendations and requirements for representation and measuring methods of performance values to be described in materials such as instruction manuals, brochures and specifications of video surveillance camera equipment. This document consists of two...

CEI EN IEC 62676-5 - Video surveillance systems for use in security applications Part 5: Data specification and image quality performance for camera devices
November 1, 2018 - CEI

This part of IEC 62676 defines recommendations and requirements for representation and measuring methods of performance values to be described in materials such as instruction manuals, brochures and specifications of video surveillance camera equipment. This document consists of two...

IEC 62676-5 - Video surveillance systems for use in security applications - Part 5: Data specifications and image quality performance for camera devices
June 1, 2018 - IEC

This part of IEC 62676 defines recommendations and requirements for representation and measuring methods of performance values to be described in materials such as instruction manuals, brochures and specifications of video surveillance camera equipment. This document consists of two...

DIN EN ISO 22311 - Societal Security - Video-surveillance - Export interoperability (ISO 22311:2012)
December 1, 2016 - DIN

This International Standard is mainly for societal security purposes and specifies a common output file format that can be extracted from the video-surveillance contents collection systems (stand alone machines or large scale systems) by an exchangeable data storage media or through a...

DS/CEN/TS 17051 - Full body photography
May 16, 2017 - DS

This Technical Specification is intended to provide a Full Body Image Format for pattern recognition services and applications requiring the exchange of full body image data. Its typical applications include: a) human examination of high resolution full body images; b) human verification of...

DIN CEN/TS 17051 - Full body photography; English version CEN/TS 17051:2017
June 1, 2017 - DIN

This Technical Specification is intended to provide a Full Body Image Format for pattern recognition services and applications requiring the exchange of full body image data. Its typical applications include: a) human examination of high resolution full body images; b) human verification of...

ITU-R HDBK ON DIGITAL - Handbook Digital Radio-Relay Systems
January 1, 1996 - ITU-R
A description is not available for this item.
DS/EN ISO 22311 - Societal security - Video-surveillance - Export interoperability
November 10, 2014 - DS

This International Standard is mainly for societal security purposes and specifies a common output file format that can be extracted from the video-surveillance contents collection systems (stand alone machines or large scale systems) by an exchangeable data storage media or through a...

IEEE DIRECT DIGITAL - DIRECT DIGITAL FREQUENCY SYNTHESIZERS
IEEE
A description is not available for this item.
Raspberry Pi Electronics Projects for the Evil Genius
January 1, 2016 - MCGRAW

Abstract: 10 brand new DIY projects for your Raspberry Pi! This fully illustrated TAB guide shows how to construct and program all kinds of fun and innovative gadgets with your Raspberry Pi. Raspberry Pi® Electronics Projects for the Evil Genius" features 10 complete projects that showcase cool...

Advertisement