1.1 This guide covers general approaches for benchmarking neutron transport calculations for pressure vessel surveillance programs in light water reactor systems. A companion guide (Guide E2005) covers use of benchmark fields for testing neutron transport calculations and cross...
4.1 This guide is intended to apply in conjunction with applicable end-product specific performance or design standard requirements to address the overall system safety of a connected consumer product. Designers and manufacturers of a connected consumer product, with assistance from...
5.1 In this guide, test methodologies and data collection metrics for demonstrating adequate design and performance characteristics of DAA systems in accordance with Specification F3442/F3442M are outlined. DAA systems are essential for BVLOS flight operations for UAS as they enable...
4.1 Predictions of neutron radiation effects on pressure vessel steels are considered in the design of light-water moderated nuclear power reactors. Changes in system operating parameters often are made throughout the service life of the reactor vessel to account for radiation effects. Due...
1.1 This practice provides guidelines for continuous monitoring of acoustic emission (AE) from metal pressure boundaries in industrial systems during operation. Examples are pressure vessels, piping, and other system components which serve to contain system pressure. Pressure...
1.1 This guide provides information and criteria for selection of remote sensing systems for the detection and monitoring of oil on water. 1.2 This guide applies to the remote sensing of oil on water involving a variety of sensing devices used alone or in combination. The sensors may...
4.1 Regulatory Requirements-The USA Code of Federal Regulations (10CFR Part 50, Appendix H) requires the implementation of an RPV materials surveillance program for all operating LWRs. Other countries have similar regulations. The purpose of the program is to (1) monitor changes in the...
4.1 Neutron radiation effects are considered in the design of light-water moderated nuclear power reactors. Changes in system operating parameters may be made throughout the service life of the reactor to account for these effects. A surveillance program is used to measure changes in...
1.1 This test method describes the concept and use of helium accumulation for neutron fluence dosimetry for reactor vessel surveillance. Although this test method is directed toward applications in vessel surveillance, the concepts and techniques are equally applicable to the general...
1.1 This specification defines minimum performance requirements for Surveillance supplemental data service providers (SDSPs) and associated equipment and services. This specification also defines requirements on users of the Surveillance SDSP's services. Surveillance SDSPs may...
Narrow Your Results