loading
PCMCIA SYSTEM - PCMCIA SYSTEM ARCHITECTURE
PCMCIA
A description is not available for this item.
ASHRAE SYSTEMS & EQUIP SI - 2020 ASHRAE Handbook HVAC Systems and Equipment SI Edition
January 1, 2020 - ASHRAE
A description is not available for this item.
ASHRAE SYSTEMS & EQUIP IP - 2020 ASHRAE Handbook HVAC Systems and Equipment I-P Edition
January 1, 2020 - ASHRAE
A description is not available for this item.
NR/L2/TEL/30135 - Video Surveillance Systems (VSS)
September 5, 2020 - NR

This standard sets out the requirements for the design and installation and coverage of VSS and equipment on Network Rail's infrastructure i.e. stations, station car parks depots and lineside. This standard does not define any requirements for the design and installation of Driver Only Operation...

ASTM D8205-20 - Standard Guide for Video Surveillance System
February 1, 2020 - ASTM International

3.1 The video surveillance system safeguards various areas considered critical to operations. The surveillance system uses cameras capable of capturing images and videos that can be compressed, stored, or sent over communication networks. The main difference between a...

ITU-T H.626 - Architectural requirements for a video surveillance system
November 1, 2019 - ITU-T

The video surveillance system is a telecommunication system focusing on video (and audio) application technology, which is used to remotely capture multimedia (such as audio, video, image and various alarm signals), and present them to end users in a friendly manner (including...

ASTM D8205 - Standard Guide for Video Surveillance System
February 1, 2020 - ASTM

This guide covers the recommended video surveillance system for protecting resin cannabis, resin cannabis products, resin cannabis waste, currency, people, property, and assets. Units-The values stated in inch-pound units are to be regarded as the standard. The values given in...

ITU-T H.626.5 - Architecture for intelligent visual surveillance systems
May 1, 2019 - ITU-T

This Recommendation specifies architecture for intelligent visual surveillance systems. The scope of this Recommendation includes: - Functional architecture - Entities - Signalling - Reference points

ITU-T H.626.3 - Architecture for visual surveillance system interworking
August 1, 2018 - ITU-T

This Recommendation describes the architecture, functional entities, reference points, service control flows and deployment models for visual surveillance system interworking.

ITU-T H.627 - Signalling and protocols for a video surveillance system
August 1, 2020 - ITU-T

This Recommendation specifies in detail signalling and relevant protocols of a video surveillance system (VSS) based on the functional architecture specified in [ITU-T H.626V2].

ARINC 768 - INTEGRATED SURVEILLANCE SYSTEM (ISS)
June 1, 2011 - ARINC

Purpose of this Document This document defines standards for an Integrated Surveillance System (ISS) that may be configured to suit a wide variety of aircraft installations. The ISS may include components and modules to perform multiple surveillance functions: • Airborne...

ITU-T F.743.3 - Requirements for visual surveillance system interworking
July 1, 2016 - ITU-T

This Recommendation describes the service scenarios, functional requirements and reference model for visual surveillance system interworking (VSSI), based on the requirements and architectures defined by [ITU-T F.743], [ITU-T H.626], [ITU-T H.626.1] and [ITU-T H.627]. A visual...

ITU-T H.626.4 - Architecture for a point-to-point visual surveillance system
August 1, 2018 - ITU-T

The visual surveillance service is a telecommunication service focusing on video (including audio) application technology, which is used to capture multimedia (such as audio, video, image and various alarm signal) and present them to end users in a user-friendly manner, based on a managed...

ASTM F3450 - Standard Guide for Flight Hazard and Surveillance Systems Personnel Certification
June 1, 2020 - ASTM

The purpose of this guide is to address the basic fundamental subject knowledge activities and functions for avionics professionals to be titled Flight Hazard and Surveillance Systems (FHSS) Technicians. This guide does not cover weather detection and avoidance systems. These...

ASTM F3450-20 - Standard Guide for Flight Hazard and Surveillance Systems Personnel Certification
June 1, 2020 - ASTM International

1.1 The purpose of this guide is to address the basic fundamental subject knowledge activities and functions for avionics professionals to be titled Flight Hazard and Surveillance Systems (FHSS) Technicians. 1.2 This guide does not cover weather detection and avoidance systems....

RTCA DO-381 - Minimum Operational Performance Standards (MOPS) for Ground Based Surveillance Systems (GBSS) for Traffic Surveillance
March 26, 2020 - RTCA

Introduction This document contains Minimum Operational Performance Standards (MOPS) for the Ground Based Surveillance System (GBSS) for Traffic Surveillance systems implemented with Unmanned Aircraft Systems (UAS) transiting and performing extended operations in...

SNZ AS/NZS IEC 62676.3 - Video surveillance systems for use in security applications Part 3: Analog and digital video interfaces
April 24, 2020 - SNZ

This Part of IEC 62676 specifies physical, electrical and software interface (non-IP) specifications of analog and digital video interface in video surveillance systems (so far called CCTV) applications. Video interfaces are used both for connection and transmission of...

Advertisement