loading
PCMCIA SYSTEM - PCMCIA SYSTEM ARCHITECTURE
PCMCIA
A description is not available for this item.
DEF STAN 02-743: PART 3 - Pipe Manipulation Part: 03 : Swaging
October 14, 2019 - MODUK

This Defence Standard details the procedures and requirements for the swaging of metallic pipes in Surface Ships and Submarines. It does not apply to Reactor Plant Systems Pipework in nuclear submarines.

MIL-DTL-781 - TERMINAL, WIRE ROPE SWAGING, GENERAL SPECIFICATION FOR
March 10, 2014 - NPFC

This specification covers wire rope terminals designed for attachment to wire rope by swaging.

MIL-T-781 - TERMINAL, WIRE ROPE SWAGING, GENERAL SPECIFICATION FOR
August 22, 1990 - NPFC

This specification covers wire rope terminals designed for attachment to wire rope by swaging.

DS/CEN/TS 14421 - Hose tail and ferrule for crimping and swaging
February 20, 2007 - DS

This Technical Specification applies to hose tails and ferrules for crimping and swaging and covers the following types of attachment between hose and couplings: - internal swaging; - external swaging; - external crimping. Maximum working pressure 10 bar, maximum working...

MS 51844 - SLEEVE, SWAGING-WIRE ROPE
NPFC
A description is not available for this item.
QPL-781 - Terminal, Wire Rope Swaging, General Specification for
August 17, 2020 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-781 Terminal, Wire Rope Swaging, General Specification for This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such listing is...

AS5958E - Fittings, Axially Swaged Tube with Flareless Separable, Fluid System For Operating Pressures up to and including 5080 psi (35 000 kPa), Specification for
October 20, 2013 - SAE International

This SAE Aerospace Standard (AS) establishes the requirements for externally swaged titanium tube fittings on titanium and CRES tubing with flareless separable fitting for use in hydraulic supply and return aerospace fluid systems up to operating pressure of 5080 psig (35 000...

AS5958D - Fittings, Axially Swaged Tube with Flareless Separable, Fluid System For Operating Pressures up to and including 5080 psi (35 000 kPa), Specification for
January 12, 2011 - SAE International

This SAE Aerospace Standard (AS) establishes the requirements for externally swaged titanium tube fittings on titanium and CRES tubing with flareless separable fitting for use in hydraulic supply and return aerospace fluid systems up to operating pressure of 5080 psig (35 000...

AS5958B - Fittings, Axially Swaged Tube with Flareless Separable, Fluid System, for Operating Pressures up to and including 5080 psi (35,000 kPa) Specification for
June 1, 2009 - SAE International

This SAE Aerospace Standard (AS) establishes the requirements for externally swaged titanium tube fittings on titanium and CRES tubing with flareless separable fitting for use in hydraulic supply and return aerospace fluid systems up to a maximum operating pressure of 5080 psig...

AS10081B - TERMINAL SHANK-SWAGING, DIMENSIONS FOR
November 19, 2019 - SAE International
A description is not available for this item.
DIN EN 13411-8 - Terminations for steel wire ropes - Safety - Part 8: Swage terminals and swaging
December 1, 2011 - DIN

This European Standard specifies the minimum requirements for swage terminals and the securing of such terminals by a swaging process to carbon steel rope conforming to EN 12385-4 and EN 12385-5, spiral strand rope conforming to EN 12385-10 and stainless steel stranded rope. This European...

DS/EN 13411-8 - Terminations for steel wire ropes - Safety - Part 8: Swage terminals and swaging
November 15, 2011 - DS

This European Standard specifies the minimum requirements for swage terminals and the securing of such terminals by a swaging process to carbon steel rope conforming to EN 12385-4 and EN 12385-5, spiral strand rope conforming to EN 12385-10 and stainless steel stranded rope. This European...

AS10081A - TERMINAL SHANK-SWAGING, DIMENSIONS FOR
November 6, 2014 - SAE International
A description is not available for this item.
AS10081 - TERMINAL SHANK-SWAGING, DIMENSIONS FOR
August 1, 1999 - SAE International
A description is not available for this item.
A-A-59412 - SWAGING MACHINE, ROTARY, FLOOR-MOUNTED
NPFC
A description is not available for this item.
AND 10081 - TERMINAL SHANK-SWAGING, DIMENSIONS FOR
NPFC
A description is not available for this item.
MS 21260 - TERMINAL, WIRE ROPE, SWAGING, STUD
NPFC
A description is not available for this item.
GGG-S-825 - SWAGING TOOL FLEXIBLE CABLE TERMINAL
NPFC
A description is not available for this item.
A-A-59934 - SLEEVE, SWAGING-WIRE ROPE, ALUMINUM
NPFC
A description is not available for this item.
Advertisement