loading
DEF STAN 02-743: PART 3 - Pipe Manipulation Part: 03 : Swaging
October 14, 2019 - MODUK

This Defence Standard details the procedures and requirements for the swaging of metallic pipes in Surface Ships and Submarines. It does not apply to Reactor Plant Systems Pipework in nuclear submarines.

MIL-DTL-781 - TERMINAL, WIRE ROPE SWAGING, GENERAL SPECIFICATION FOR
March 10, 2014 - NPFC

This specification covers wire rope terminals designed for attachment to wire rope by swaging.

MIL-T-781 - TERMINAL, WIRE ROPE SWAGING, GENERAL SPECIFICATION FOR
August 22, 1990 - NPFC

This specification covers wire rope terminals designed for attachment to wire rope by swaging.

DS/CEN/TS 14421 - Hose tail and ferrule for crimping and swaging
February 20, 2007 - DS

This Technical Specification applies to hose tails and ferrules for crimping and swaging and covers the following types of attachment between hose and couplings: - internal swaging; - external swaging; - external crimping. Maximum working pressure 10 bar, maximum working...

MS 51844 - SLEEVE, SWAGING-WIRE ROPE
NPFC
A description is not available for this item.
QPL-781 - Terminal, Wire Rope Swaging, General Specification for
August 17, 2020 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-781 Terminal, Wire Rope Swaging, General Specification for This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such listing is...

ISO 11148-10 - Hand-held non-electric power tools - Safety requirements - Part 10: Compression power tools
December 1, 2011 - ISO

This part of ISO 11148 specifies safety requirements for hand-held non-electric compression power tools (hereinafter "compression power tools") intended for squeeze riveting, punching, shaping, pressing and cutting of metal, plastics and other materials. The compression...

DIN EN ISO 11148-10 - Hand-held non-electric power tools - Safety requirements - Part 10: Compression power tools (ISO 11148-10:2011)
June 1, 2012 - DIN

This part of ISO 11148 specifies safety requirements for hand-held non-electric compression power tools (hereinafter "compression power tools") intended for squeeze riveting, punching, shaping, pressing and cutting of metal, plastics and other materials. The compression...

AS10081B - TERMINAL SHANK-SWAGING, DIMENSIONS FOR
November 19, 2019 - SAE International
A description is not available for this item.
DIN EN 13411-8 - Terminations for steel wire ropes - Safety - Part 8: Swage terminals and swaging
December 1, 2011 - DIN

This European Standard specifies the minimum requirements for swage terminals and the securing of such terminals by a swaging process to carbon steel rope conforming to EN 12385-4 and EN 12385-5, spiral strand rope conforming to EN 12385-10 and stainless steel stranded rope. This European...

DS/EN 13411-8 - Terminations for steel wire ropes - Safety - Part 8: Swage terminals and swaging
November 15, 2011 - DS

This European Standard specifies the minimum requirements for swage terminals and the securing of such terminals by a swaging process to carbon steel rope conforming to EN 12385-4 and EN 12385-5, spiral strand rope conforming to EN 12385-10 and stainless steel stranded rope. This European...

AS10081A - TERMINAL SHANK-SWAGING, DIMENSIONS FOR
November 6, 2014 - SAE International
A description is not available for this item.
AS10081 - TERMINAL SHANK-SWAGING, DIMENSIONS FOR
August 1, 1999 - SAE International
A description is not available for this item.
A-A-59412 - SWAGING MACHINE, ROTARY, FLOOR-MOUNTED
NPFC
A description is not available for this item.
AND 10081 - TERMINAL SHANK-SWAGING, DIMENSIONS FOR
NPFC
A description is not available for this item.
MS 21260 - TERMINAL, WIRE ROPE, SWAGING, STUD
NPFC
A description is not available for this item.
GGG-S-825 - SWAGING TOOL FLEXIBLE CABLE TERMINAL
NPFC
A description is not available for this item.
A-A-59934 - SLEEVE, SWAGING-WIRE ROPE, ALUMINUM
NPFC
A description is not available for this item.
NAS287 - TERMINAL, CHAIN TO CABLE (FOR SWAGING)
December 27, 2019 - AIA/NAS
A description is not available for this item.
ARP4848A - Flaring (Swaging) and Removal of Shank Nuts
March 18, 2019 - SAE International

To specify the approved method of flaring the shank of self-locking shank nuts, and to provide the preferred method for removal of damaged nut.

Advertisement