loading
MSS SP 136 - Ductile Iron Swing Check Valves
January 1, 2020 - MSS

This Standard Practice establishes requirements for ductile iron swing check valves with flanged, threaded, mechanical-joint, push-on, grooved, and shoulder ends for general purpose. This Standard Practice covers check valves for installation in pipelines that are...

A-A-59440/11 - VALVE, SWING, CHECK-VALVE, STEAM
January 25, 2019 - NPFC
A description is not available for this item.
MSS SP 71 - Gray Iron Swing Check Valves, Flanged and Threaded Ends
January 1, 2018 - MSS

This Standard Practice covers gray iron swing check valves with flanged and threaded ends for general purpose service. The use of swing check valves in steeply inclined or vertical lines requires special consideration. This Standard Practice also includes,...

FMAPPROVAL 1210 - Swing Check Valves
June 1, 2004 - FM
A description is not available for this item.
MS 33535 - MOUNTING PAD - SWING CHECK VALVE ELEMENT, FUEL
NPFC
A description is not available for this item.
JIS F 7373 - Shipbuilding - Cast Iron 10K Swing Check Valves
November 8, 1996 - JSA
A description is not available for this item.
JIS F 7372 - Shipbuilding - Cast Iron 5K Swing Check Valves
November 8, 1996 - JSA
A description is not available for this item.
JIS F 7371 - Shipbuilding - Bronze 5K Swing Check Valves
November 8, 1996 - JSA
A description is not available for this item.
AWWA C508 - Swing-Check Valves for Waterworks Service, 2-In. Through 48-In. (50-mm Through 1,200-mm) NPS
January 14, 2017 - AWWA

This standard describes only iron-body unassisted swing-check valves, 2-in. through 48-in. (50-mm through 1,200-mm) NPS, with mechanical-joint or flanged ends that are installed in approximately level settings in water systems. The manufacturer should be consulted for special...

DIN 477-4 - Compressed gas cylinder valves; swing check valves for camping-cylinders
September 1, 1982 - DIN
A description is not available for this item.
CNS B 2538 - CAST STEEL FLANGED SWING CHECK VALVES (10 KGF/CM2)
BSMI
A description is not available for this item.
CNS B 2552 - CAST STEEL FLANGED SWING CHECK VALVES (20 KGF/CM2)
BSMI
A description is not available for this item.
AWWA C518 - Double-Disc Swing- Check Valves for Waterworks Service, 2-in. Through 48-in. (50-mm Through 1,200-mm) NPS
October 24, 2018 - AWWA

This standard establishes minimum requirements for double-disc swingcheck valves, 2-in. (50-mm) through 48-in. (1,200-mm) NPS, with various body and end types for raw, potable, and reclaimed water having a pH range from 6 to 12 and a temperature range of 33-125°F (0.6-52°C). Body types....

A-A-59440/14 - VALVE, FLAPPER, CHECK-SWING, WATER
January 25, 2019 - NPFC
A description is not available for this item.
A-A-52597 - VALVES, CHECK: SWING, CAST-IRON AND STEEL
NPFC
A description is not available for this item.
MIL-V-10386 - VALVES, CHECK: SWING, CAST-IRON AND STEEL
NPFC
A description is not available for this item.
UL 193 - Alarm Valves for Fire-Protection Service
August 2, 2024 - ULSE

Alarm Valves for Fire-Protection Service UL 193 1.1 These requirements cover alarm valves for use in automatic wet-pipe sprinkler systems for fire-protection service. Alarm valves covered by these requirements are of either the variable- or constant-pressure type and are of the...

Swing Extreme Testing
June 3, 2008 - PACKT

This book is a practical guide based on the authors daily experience developing and maintaining a cutting-edge Artificial Intelligence system. Every chapter comes up with real-life examples and the source code that comes with the book is full of useful (and well-tested) tools. The practical...

Advertisement