loading
IEEE SWITCHGEAR - IEEE SWITCHGEAR STANDARDS
IEEE
A description is not available for this item.
IEEE SWITCHGEAR HDBK - SWITCHGEAR AND CONTROL HANDBOOK, THIRD EDITION
IEEE
A description is not available for this item.
IEEE TESTING OBJECT - TESTING OBJECT-ORIENTED SOFTWARE
IEEE
A description is not available for this item.
ASTM D3426-19(2026) - Standard Test Method for Dielectric Breakdown Voltage and Dielectric Strength of Solid Electrical Insulating Materials Using Impulse Waves
June 1, 2026 - ASTM International

1.1 This test method covers the determination of dielectric strength of solid electrical insulating materials under simulated-lightning impulse conditions. 1.2 Procedures are given for tests using standard 1.2 by 50?μs full-wave impulses. 1.3 This test method is intended for...

ANSI C37.55 - Medium-Voltage Metal-Clad Switchgear Assemblies — Conformance Test Procedures
January 1, 2020 - NEMA

Conformance Testing Standard This Standard is a conformance testing Standard optionally applicable to all medium-voltage metal-clad switchgear assemblies designed, tested, and manufactured in accordance with IEEE Std. C37.20.2, Metal-Clad Switchgear. This Standard...

ASTM D3487-25 - Standard Specification for Mineral Insulating Liquid Used in Electrical Apparatus
May 1, 2025 - ASTM International

1.1 This specification covers unused mineral insulating oil of petroleum origin for use as an insulating and cooling medium in new and existing power and distribution electrical apparatus, such as transformers, regulators, reactors, circuit breakers, switchgear, and attendant equipment. 1.2...

ANSI C37.58 - Switchgear—Indoor AC Medium-Voltage Switches for Use in Metal-Enclosed Switchgear—Conformance Test Procedures
January 1, 2020 - NEMA

This Standard applies to the conformance test procedure for ac medium-voltage switches rated above 1000 volts as designed, manufactured, and tested in accordance with ANSI/IEEE C37.20.4. It is intended for use in metal-clad switchgear, as described in ANSI/IEEE C37.20.2, and...

ASTM D3487-24 - Standard Specification for Mineral Insulating Liquid Used in Electrical Apparatus
June 1, 2024 - ASTM International

1.1 This specification covers unused mineral insulating oil of petroleum origin for use as an insulating and cooling medium in new and existing power and distribution electrical apparatus, such as transformers, regulators, reactors, circuit breakers, switchgear, and attendant equipment. 1.2...

ANSI C37.51 - Switchgear — Metal-Enclosed Low Voltage AC Power Circuit Breaker Switchgear Assemblies — Conformance Test Procedures
January 1, 2018 - NEMA

This Standard is a conformance testing Standard optionally applicable to all metal-enclosed low-voltage ac power circuit breaker switchgear assemblies designed, tested, and manufactured in accordance with IEEE Std C37.20.1, Metal-Enclosed Low-Voltage AC Power Circuit Breaker...

UL 1066 - Power Circuit Breakers up to 1000 V AC and 1500 V DC Used in Enclosures
August 8, 2022 - ULSE

1.1 These requirements apply to low-voltage AC power circuit breakers as follows: a) Stationary-mounted or drawout-mounted types, b) 2-pole, 3-pole, and 4-pole constructions, c) Manually operated or power operated, and d) With or without electromechanical or solid-state type trip device. 1.2 These...

NR/L3/ELP/27240/NR/D/C26Q - Routine Testing of D.C. Frame Leakage Protection - Hawker Sidderley Switchgear NDC4
December 5, 2020 - NR

Includes: This instruction describes how to test D.C. frame leakage protection installed on Hawker Sidderley Switchgear (HSS) NDC4 switchboards. These switchboards do not require and are not fitted with second stage frame leakage. Excludes: All other types of frame leakage protection

ASTM D5222-23 - Standard Specification for Less Flammable High Molecular Weight Hydrocarbon Mineral Electrical Insulating Liquids
January 1, 2023 - ASTM International

This specification describes a high fire-point mineral oil based electrical insulating fluid, for use as a dielectric and cooling medium in new and existing power and distribution electrical apparatuses, such as transformers and switchgear. The material discussed here is miscible with other...

UL 60947-5-1 - Low-Voltage Switchgear and Controlgear - Part 5-1: Control Circuit Devices and Switching Elements - Electromechanical Control Circuit Devices
May 31, 2022 - ULSE

1 Scope and object This part of IEC 60947 applies to control circuit devices and switching elements intended for controlling, signalling, interlocking, etc., of switchgear and controlgear. It applies to control circuit devices having a rated voltage not exceeding 1 000 V a.c. (at a frequency...

UL 60947-4-2 - Low-Voltage Switchgear and Controlgear - Part 4-2: Contactors and Motor-Starters - AC Semiconductor Motor Controllers and Starters
May 31, 2022 - ULSE

This standard applies to a.c. semiconductor motor controllers and starters, which may include a series mechanical switching device, intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. This standard characterizes a.c. semiconductor motor controllers and...

NR/L2/ELP/23001 - Technical Requirements for High Voltage A.C. Switchgear Used in Traction and Non-Traction Systems
March 6, 2021 - NR

This standard consists of two distinctive scopes which have been subdivided between Modules A & B, as follows: • The scope of Module A covers the requirements related to HV switchgear used for distribution of 25 kV A.C. traction power supplies. • The scope of Module B covers the requirements...

UL 60079-13 - Explosive Atmospheres - Part 13: Equipment Protection by Pressurized Room
June 27, 2022 - ULSE

1.1 This part of IEC 60079 standard gives requirements for the design, construction, assessment, verification and marking of rooms used to protect internal equipment: - a located in a Zone 1 or Zone 2 or Zone 21 or Zone 22 explosive atmosphere (an area normally requiring an equipment protection...

UL 60947-5-2 - Low-Voltage Switchgear and Controlgear - Part 5-2: Control Circuit Devices and Switching Elements - Proximity Switches
March 31, 2022 - ULSE

1 Scope and object This part of IEC 60947 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of sound reflecting objects, photoelectric proximity switches that sense the...

SFSA TEST COUPONS TESTING - Test Coupons and Casting Properties
SFSA

The mechanical test requirements for castings are given in the material specification in ASTM. Examples would be impact properties for grade LCC in A352, tensile strength requirements for grade 4N in A487, or ductility minimums for grade 70-40 in A27. The properties were developed for these...

DNVGL-CP-0396 - Low-voltage switchgear and controlgear - rated voltage does not exceed 1000V AC or 1500V DC
January 1, 2021 - DNVGL

This CP gives a description of the procedures and requirements related to documentation, design and type testing applicable for TA of low-voltage switchgear and controlgear up to rated voltage 1000 V AC and 1500 V DC. This CP does not set the design requirements to the low-voltage...

Advertisement