This part of DS/ISO 594 specifies requirements for conical fittings with a 6% Luer taper for use with hypodermic syringes and needles and with certain other apparatus for medical use such as tranfusion and infusion sets.
1.1 This test method covers the determination of the trace total nitrogen naturally found in liquid hydrocarbons boiling in the range from approximately 50?°C to 400?°C, with viscosities between approximately 0.2?cSt and 10?cSt (mm2/s) at room temperature. This test method is applicable to...
The standard specifies requirements for conical lock fittings with 6% (Luer) taper for use with hypodermic syringes and needles and with certain other apparatus for medical use e.g. transfusion equipment. The requirements apply to fittings made of rigid and of semi-rigid materials and...
1.1 This test method covers the determination of total nitrogen (TN) and total dissolved nitrogen (TDN) in surface water, seawater, groundwater, wastewater, and wastewater effluents in the range from 0.2?mg/L N to 10?mg/L N. Concentrations from 10?mg/L to 500?mg/L are possible when used in...
This part of ISO 594 specifies requirements for conical lock fittings with a 6 % (Luer) taper for use with hypodermic syringes and needles and with certain other apparatus for medical use, e.g. transfusion equipment. The requirements apply to fittings made of rigid and of semi-rigid...
1.1 This test method covers the determination of total carbon (TC), inorganic carbon (IC), and total organic carbon (TOC) in water, wastewater, and seawater in the range from 0.1?mg/L to 4000?mg/L of carbon. 1.2 This test method was used successfully with reagent water spiked with sodium carbonate,...
Scope and field of application This part of ISO 594 specifies requirements for conical fittings with a 6 % (Luer) taper for use with hypodermic syringes and needles and with certain other apparatus for medical use such as transfusion and infusion sets. It covers conical fittings made...
ISO 8537:2016 specifies requirements and test methods for empty, sterile, single-use syringes, with or without needles, made of plastic materials and intended solely for the injection of insulin, with which the syringes are filled by the end user. This International Standard...
This International Standard specifies requirements and test methods for empty, sterile, single-use syringes, with or without needles, made of plastic materials and intended solely for the injection of insulin, with which the syringes are filled by the end user. This...
Narrow Your Results