loading
SPI BE-149 - Procedure for the Syringe Air Release Test
SPI
A description is not available for this item.
DS/ISO 11040-8 - Prefilled syringes – Part 8: Requirements and test methods for finished prefilled syringes
November 8, 2016 - DS

ISO 11040-8:2016 is applicable to aseptically filled or terminally sterilized finished prefilled syringes (intended for single use only) based on ISO 11040‑4 or ISO 11040‑6, together with ISO 11040‑5, for parenteral injection preparations with focus on quality, functional performance and...

ISO 11040-8 - Prefilled syringes - Part 8: Requirements and test methods for finished prefilled syringes
November 15, 2016 - ISO

This part of ISO 11040 is applicable to aseptically filled or terminally sterilized finished prefilled syringes (intended for single use only) based on ISO 11040-4 or ISO 11040-6, together with ISO 11040-5, for parenteral injection preparations with focus on quality, functional performance...

GG-S-001015 - SYRINGE, FOUNTAIN
September 25, 1969 - NPFC

This specification covers one type of completely assembled enema fountain syringe.

A-A-53446 - SYRINGE, FOUNTAIN
April 29, 1988 - NPFC

The General Services Administration has authorized the use of this Commercial Item Description as a replacement for Interim Federal Specification GG-S-001015a (DSA-DM) which is cancelled. This Commercial Item Description covers a completely assembled, disposable, enema fountain syringe.

A-A-54837 - SYRINGE, IRRIGATING, GLASS
April 12, 1993 - NPFC

The General Services Administration has authorized the use of this Commercial Item Description as a replacement for Federal Specification GG-S-931, which is cancelled. This Commercial Item Description covers a bulb type glass irrigating syringes.

A-A-54922 - SYRINGE, CARTRIDGE, ASPIRATING
October 8, 1993 - NPFC

The General Services Administration has authorized the use of this Commercial Item Description as a replacement for Military Specification MIL-S-37607, which is cancelled. This Commercial Item Description covers an aspirating type syringe suitable for use with local anesthetic solutions.

MS 36590 - PUMP, SYRINGE
NPFC
A description is not available for this item.
A-A-51544 - SYRINGE, FOUNTAIN
NPFC
A description is not available for this item.
A-A-51699 - ADAPTER, SYRINGE
NPFC
A description is not available for this item.
A-A-53103 - SYRINGE, ASPIRATING
NPFC
A description is not available for this item.
BS EN ISO 595-2 - Reusable all-glass or metal-and-glass syringes for medical use - Part 2: Design, performance requirements and tests
January 31, 1990 - BSI

Design, performance and corresponding test methods for syringes having a graduated capacity from 1 ml to 100 ml.

A-A-54865 - SYRINGE, IRRIGATING, BLADDER EVACUATING TOOMEY
June 30, 1993 - NPFC

The General Services Administration has authorized the use of this Commercial Item Description. This commercial item description covers a glass Toomey bladder evacuating irrigating syringe.

A-A-53803 - SYRINGE, HYPODERMIC, GENERAL PURPOSE, DISPOSABLE
April 15, 1992 - NPFC

The General Services Administration has authorized the use of this commercial item description as a replacement for commercial item description A-A-53796 which is cancelled. This commercial item description covers sterile, disposable, plastic Luer-slip and Luer-lock hypodermic syringes...

ASTM D4629-24 - Standard Test Method for Trace Nitrogen in Liquid Hydrocarbons by Syringe/Inlet Oxidative Combustion and Chemiluminescence Detection
October 1, 2024 - ASTM International

1.1 This test method covers the determination of the trace total nitrogen naturally found in liquid hydrocarbons boiling in the range from approximately 50?°C to 400?°C, with viscosities between approximately 0.2?cSt and 10?cSt (mm2/s) at room temperature. This test method is...

ASTM D4629-12 - Standard Test Method for Trace Nitrogen in Liquid Petroleum Hydrocarbons by Syringe/Inlet Oxidative Combustion and Chemiluminescence Detection
April 15, 2012 - ASTM International

1.1 This test method covers the determination of the trace total nitrogen naturally found in liquid hydrocarbons boiling in the range from approximately 50 to 400°C, with viscosities between approximately 0.2 and 10 cSt (mm2/s) at room temperature. This test method is applicable to...

ASTM D4629-10 - Standard Test Method for Trace Nitrogen in Liquid Petroleum Hydrocarbons by Syringe/Inlet Oxidative Combustion and Chemiluminescence Detection
July 1, 2010 - ASTM International

1.1 This test method covers the determination of the trace total nitrogen naturally found in liquid hydrocarbons boiling in the range from approximately 50 to 400°C, with viscosities between approximately 0.2 and 10 cSt (mm2/s) at room temperature. This test method is applicable to...

ASTM D4629-09 - Standard Test Method for Trace Nitrogen in Liquid Petroleum Hydrocarbons by Syringe/Inlet Oxidative Combustion and Chemiluminescence Detection
April 15, 2009 - ASTM International

1.1 This test method covers the determination of the trace total nitrogen naturally found in liquid hydrocarbons boiling in the range from approximately 50 to 400°C, with viscosities between approximately 0.2 and 10 cSt (mm2/s) at room temperature. This test method is applicable to...

ASTM D4629-08 - Standard Test Method for Trace Nitrogen in Liquid Petroleum Hydrocarbons by Syringe/Inlet Oxidative Combustion and Chemiluminescence Detection
July 1, 2008 - ASTM International

1.1 This test method covers the determination of the trace total nitrogen naturally found in liquid hydrocarbons boiling in the range from approximately 50 to 400°C, with viscosities between approximately 0.2 and 10 cSt (mm2/s) at room temperature. This test method is applicable to...

Advertisement