loading
IEEE SOFTWARE STANDARDS - SOFTWARE ENGINEERING STANDARDS: A USER'S ROAD MAP
IEEE
A description is not available for this item.
PCMCIA SYSTEM - PCMCIA SYSTEM ARCHITECTURE
PCMCIA
A description is not available for this item.
DODD 5000.04-M-1 - Cost and Software Data Reporting (CSDR) Manual
April 18, 2018 - DOD

PURPOSE. This Manual: a. Reissues DoD 5000.04-M-1 (Reference (a)) as DoD Manual (DoDM) 5000.04 in accordance with the authority in DoD Directive 5105.84 (Reference (b)) and DoD Instruction 5000.02 (Reference (c)). b. Serves as the primary requirements document for the...

DSCC-DWG-84127 - SHIELDING BEADS, FERRITE
April 19, 2021 - DOD
A description is not available for this item.
SMD 5962-02563 - MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
April 19, 2021 - DOD

Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels...

DSCC-DWG-90029 - SHIELDING BEADS, FERRITE, LEADED, EMI SUPPRESSOR
April 19, 2021 - DOD
A description is not available for this item.
SMD 5962-15216 - MICROCIRCUIT, LINEAR, BIPOLAR, POSITIVE, ADJUSTABLE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
April 15, 2021 - DOD

Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...

SMD 5962-87651 - MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1K X 8 PROGRAMMABLE READ ONLY MEMORY (PROM),MONOLITHIC SILICON
April 15, 2021 - DOD

Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.

SMD 5962-89945 - MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, 8-BIT D-TYPE EDGE-TRIGGERED READ BACK LATCHES, MONOLITHIC SILICON
April 12, 2021 - DOD

Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.

SMD 5962-11209 - MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, DC-DC CONVERTER
April 12, 2021 - DOD

Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels...

SMD 5962-89724 - MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY, OCTAL D FLIP-FLOP WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
April 8, 2021 - DOD

Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.

SMD 5962-10202 - MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1MEG X 32-BIT (32M), RADIATION-HARDENED, DUAL VOLTAGE SRAM with embedded EDAC, MULTICHIP MODULE
April 8, 2021 - DOD

Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q ) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...

SMD 5962-89944 - MICROCIRCUIT, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY, TTL, BCD-TO-SEVEN SEGMENT DECODER/DRIVERS, MONOLITHIC SILICON
April 8, 2021 - DOD

Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.

DSCC-DWG-84110 - TRANSFORMER, POWER, MINIATURE, 115 V OR 26 V, 400 HZ
April 8, 2021 - DOD

Scope. This drawing describes the requirements for 400 Hz miniature power transformer. This drawing provides for a level of transformer quality and reliability assurance for power transformer in accordance with MIL-PRF-27.

SMD 5962-00527 - MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
April 7, 2021 - DOD

Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels...

SMD 5962-00528 - MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
April 7, 2021 - DOD

Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels...

SMD 5962-10230 - MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 16-MEG X 48-BIT X 4-BANK (3-GIG), RADIATION-HARDENED, SYNCHRONOUS DRAM (SDRAM), MULTICHIP MODULE
April 7, 2021 - DOD

Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...

SMD 5962-10229 - MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 16- MEG X 40-BIT X 4-BANK (2.5-GIG), RADIATIONHARDENED, SYNCHRONOUS DRAM (SDRAM), MULTICHIP MODULE
April 7, 2021 - DOD

Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...

SMD 5962-87739 - MICROCIRCUIT, LINEAR, QUAD, VOLTAGE COMPARATOR, RADIATION HARDENED, MONOLITHIC SILICON
April 7, 2021 - DOD

Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a...

Advertisement