This Standard specifies the dimensions of precision reels designed for use with magnetic tape in specialized recording applications such as instrumentation.
Defines the applications, mechanical requirements and dimensions of reels used in digital audio reel-to-reel recording and reproducing systems using 6.3 mm magnetic tape for professional use.
This standard applies to methods of measurement for the properties of magnetic tapes used in digital audio reel-to reel-recording and reproducing systems using 6,3 mm magnetic tape for professional use. Part 3: Format B.
Applies to methods of measurement for the properties of magnetic tapes used in digital audio reel-to-reel recording and reproducing systems using 6.3 mm magnetic tape for professional use. Part 2: Format A.
Applies to methods of measurement for the properties of magnetic tapes used in digital audio reel-to-reel recording and reproducing systems using 6,3 mm magnetic tape for professional use. Part 1: General requirements.
Applies to methods of measurement for the properties of magnetic tapes used in digital audio reel-to-reel recording and reproducing systems using 6.3 mm magnetic tape for professional use.
Applies to reel-to-reel tape systems. Should be used with HD 311.1 Gives requirements for reels and hubs as well as allocation of tracks.
La presente parte della Norma si applica alle bobine utilizzate nei sistemi di registrazione audionumerica da bobina a bobina che utilizzano nastri magnetici da 6,3 mm. per uso professionale.
This commercial item description (CID) covers reel-mounted, steel measuring tapes, with plumb bob, for gauging the level and temperature of liquids in tanks. The measuring tapes are used for gauging the level of liquids in tanks, including but not limited to fresh water, sea...
Specifies the recorder/reproducer interface or envelope requirements for metal and glass-flanged precision reels for tape used in interchange instrumentation applications.
Specification for dimensions of general purpose hubs and reels designed for use with magnetic tape in interchange instrumentation applications.