This specification covers composition, thickness, fabricating procedures, and physical property requirements for glass fiber reinforced thermoset polyester, vinyl ester, or other qualified thermosetting resin laminates comprising the materials of construction for RTP...
This document provides a method/procedure for specifying the properties of vulcanized elastomeric materials (natural rubber or synthetic rubbers, alone or in combination) that are intended for, but not limited to, use in rubber products for automotive applications. This document covers...
This specification covers the requirements for a flexible, thermoset, conductive primer for use over plastics. The primer shall provide a smooth, adhesion promoting, conductive surface for electrostatic application of subsequent coatings. The primer must be sandable, have the ability to fill...
The scope of this Thermoset FRP Duct Construction Manual (hereinafter referred to as "FRP DCS") includes the determination of the necessary construction details for the fabrication and installation of thermoset FRP duct within the following general categories, and as further detailed...
000440-000000-000000
This Standard specifies the requirements for single-conductor and multiple-conductor thermoset-insulated wires and cables rated 600 V, 1000 V, 2000 V, and 5000 V, for use in accordance with the rules of the Canadian Electrical Code, Part I, CSA C22.1, in Canada, Standard for Electrical...
This specification covers cylindrical corrosion-resistant tanks made of commercial-grade glass-fiber-reinforc
1.1 This specification covers cylindrical tanks fabricated by contact molding for above-ground vertical installation, to contain aggressive chemicals at atmospheric pressure, and made of a commercial-grade polyester or vinyl ester, resin. Included are requirements for materials, properties,...
1.1 This specification covers cylindrical tanks fabricated by contact molding for above-ground vertical installation, to contain aggressive chemicals at atmospheric pressure, and made of a commercial-grade polyester or vinyl ester, resin. Included are requirements for materials, properties,...
1.1 These criteria cover thermoset plastics based on diglycidyl ethers of bisphenol A(DGEBPA) and appropriate curing agents or catalysts as opposed to thermoplastics based on epoxy structures. 1.2 These criteria are generic and are intended to provide definitions and a standard description...
1.1 These criteria cover thermoset plastics based on diglycidyl ethers of bisphenol A (DGEBPA) and appropriate curing agents or catalysts as opposed to thermoplastics based on epoxy structures. 1.2 These criteria are generic and are intended to provide definitions and a standard description...