This document provides methods for the gauging of ISO UNJ threads complying with ISO 3161. Other methods of ensuring that the product is within the specified limits can be used, provided that correlation with the specified gauges is established.
This International Standard contains information for the gauging of ISO MJ threads in accordance with ISO 5855-1, ISO 5855-2, and ISO 5855-3. Other methods of ensuring that the product is within the specified limits may be used provided correlation with the specified gauges is...
Coverage-Threading and Gauging This specification covers dimensions, tolerances, and marking requirements for API threads and the gauges that control the acceptance criteria for the threads. Thread element gauges, instruments, and requirements for...
Coverage This standard specifies the following requirements on rotary shouldered connections for use in petroleum and natural gas industries: dimensional requirements on threads and thread gauges, stipulations on gauging practice and gauge specifications, as well...
1.1 This laboratory engine test evaluates the ability of an automotive engine to mitigate preignition in the combustion chambers in gasoline, turbocharged, direct-injection (GTDI) engines under low-speed and high-load operating conditions. This test method is commonly known as the Ford low-speed,...
This International Standard gives details for the manufacture and use of gauges for checking ISO general-purpose metric screw threads with a basic profile in accordance with ISO 68. It specifies the features of the types of gauges (listed in 4.1 and 4.21 which are recommended...
This International Standard covers dimensional requirements on thread gauges, stipulations on gauging practice, gauge specifications for aluminium alloy drill pipes thread connections based on (EN) ISO 15546:2002 "Petroleum and natural gas industries - Aluminium...
This International Standard gives details for the manufacture and use of gauges for checking ISO general purpose metric screw threads with a basic profile in accordance with ISO 68.