loading
API BUTTRESS THREAD JOINT - Buttress Thread Joint Strength
November 7, 1969 - API
A description is not available for this item.
DIN GUIDE TO SCREW THREAD - INTERNATIONAL GUIDE TO SCREW THREADS
DIN
A description is not available for this item.
AS1368C - FITTING, REDUCER-EXTERNAL THREAD FLARED TUBE FOR SEAL RING
January 10, 2024 - SAE International
A description is not available for this item.
AIR7367 - Considerations for Requirements, Specifications, and Framework of a Digital Thread in Aircraft Data Life Cycle Management
December 14, 2023 - SAE International

The scope of this SAE Aerospace Information Report (AIR) is to describe the considerations for requirements, specifications, and framework of digital thread in the aircraft product life cycle management. This document is not intended to define an overarching rendition of...

AS5191C - FITTING, ELBOW, 45°, INTERNAL STRAIGHT THREAD PORT
December 13, 2023 - SAE International
A description is not available for this item.
ARP600C - Torque Determination, Method of, For Tube or Hose End Fitting Connections, Flared, Flareless, or Miscellaneous Screw Thread Style
October 2, 2023 - SAE International

This SAE Aerospace Recommended Practice (ARP) defines a method for determining a torque value (range) for threaded fluid connections.

AS1582H - FITTING, ADAPTER, EXTERNAL THREAD FLARELESS TO INTEGRAL WELD RING, 3000 PSI
November 15, 2023 - SAE International
A description is not available for this item.
AS95234/3A - CONNECTOR, RECEPTACLE, REVERSE BAYONET COUPLING, SQUARE FLANGE, BOX MOUNT, REAR, NO ACCESSORY THREAD
November 15, 2023 - SAE International
A description is not available for this item.
AS95234/2A - CONNECTOR, RECEPTACLE, SQUARE FLANGE, REVERSE BAYONET COUPLING, BOX MOUNT, FRONT, NO ACCESSORY THREAD
November 15, 2023 - SAE International
A description is not available for this item.
J518/2_202312 - Hydraulic Flanged Tube, Pipe, and Hose Connections, Four-Screw Flange Connection - Part 2: 42 MPa (Code 62)
December 26, 2023 - SAE International

This SAE Standard covers general and dimensional specifications for the Code 62 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also included are the...

AS95234/4A - CONNECTOR, RECEPTACLE, REVERSE BAYONET COUPLING, SQUARE FLANGE, PANEL MOUNT, FRONT, WITH ACCESSORY THREAD
October 13, 2023 - SAE International
A description is not available for this item.
AS95234/5A - CONNECTOR, RECEPTACLE, REVERSE BAYONET COUPLING, SQUARE FLANGE, PANEL MOUNT, REAR, WITH ACCESSORY THREAD
October 11, 2023 - SAE International
A description is not available for this item.
MA2521A - NUT - HEX, PORT FITTING CONNECTOR, AMS5639, MJ THREAD, METRIC
September 1, 2023 - SAE International
A description is not available for this item.
ASTM D4030/D4030M-23 - Standard Specification for Glass Fiber Cord and Sewing Thread
June 1, 2023 - ASTM International

1.1 This specification covers the requirements for continuous glass filament sewing thread; and continuous filament cord, untreated and neoprene treated. 1.2 This specification is intended to assist ultimate users by designating the types of these products that are typical in the industry. 1...

AS5545A - NUT COUPLING, FLARELESS, EXTRA FINE THREAD, 5080 PSI
August 16, 2023 - SAE International
A description is not available for this item.
AS95234/8A - CONNECTOR, RECEPTACLE, REVERSE BAYONET COUPLING, JAM NUT, WITH ACCESSORY THREADS
November 15, 2023 - SAE International
A description is not available for this item.
MA2520A - NUT - HEX, BACK-UP RING, PORT FITTING CONNECTOR, AMS5639, MJ THREAD, METRIC
September 1, 2023 - SAE International
A description is not available for this item.
MA2532A - ADAPTER - PORT TO TUBE, 60 DEG CONE COUPLING, AMS5639, MJ THREAD, METRIC
September 1, 2023 - SAE International
A description is not available for this item.
ASTM D2464-23 - Standard Specification for Threaded Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 80
September 1, 2023 - ASTM International

1.1 This specification covers poly(vinyl chloride) (PVC) threaded Schedule 80 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: Threaded CPVC plastic pipe fittings, Schedule 80, which were formerly included in this standard,...

MA2093A - Fitting End, Dimensions, Fluid Systems Port Connection, Metric
August 1, 2023 - SAE International

This design standard specifies the dimensions of the externally threaded fitting end to be assembled into an internally threaded fluid system port, using an elastomeric o-ring for sealing. Fitting end dimensions and o-ring sizes agree with ISO 7320-1985.

Advertisement