Specifies limits of size for tapped holes to accomodate wire thread inserts to provide ISO metric thread sizes from M1.6 (1.6 mm diameter) to M39 (39 mm diameter) inclusive.
This part of ISO specifies methods for representating screw thread inserts on technical drawings.
Application: Thread inserts, locked and self-locking, are joining elements for manufacturing high strength, wear-resistant, vibration proof and exchangeable screw attachments in materials with low shear strength or for repairing stripped and damaged threads in those materials....
This part of IS0 6410 specifies methods for the representation of screw thread inserts on technical drawings.
Application: Threaded inserts, locked and self-locking, are joining elements for manufacturing high strength, wear-resistant, vibration proof and exchangeable screw attachments in materials with low shear strength or for repairing stripped and damaged threads in those materials...
APPLICATION: Thread inserts with ring lock are joining elements for manufacturing high strength, wear-resistant, vibration proof and exchangeable screw attachments in metallic and non-metallic materials of low shear strength, or for repairing stripped and damaged threads in...
APPLICATION: Thread inserts with ring lock are joining elements for manufacturing high strength, wear-resistant, vibration proof and exchangeable screw attachments in metallic and non-metallic materials of low shear strength, or for repairing stripped and damaged threads in...
General This annex contains additional information for the manufacture of thread outside Germany. Owing to varying approving procedures, production methods, materials, etc. the details given in this standard for thread inserts are not always sufficient for manufacture abroad....
This standard specifies lengths and sizes of GO and NOT GO gauges for checking 6H mod tapped holes (EG) as specified in DIN 8140-2.
This European Standard specifies the characteristicts of prevailing torque type hexagon nuts with flange, with non-metallic annular insert and metric fine pitch thread with nominal thread diameters d from 8 mm up to and including 20 mm, in product grade A for d >/= 16 mm and...
This International Standard specifies the characteristics of prevailing torque hexagon regular nuts (with non-metallic insert) with fine pitch thread, with nominal diameters from 8 mm through 39 mm, with product grade A for nominal diameters D ≤ 16 mm and product grade B for nominal...