loading
ASTM WELDING - ASTM STANDARDS FOR WELDING
ASTM
A description is not available for this item.
AMS4951K - Titanium Welding Wire Commercially Pure Environment Controlled Packaging
May 20, 2022 - SAE International

This specification covers one grade of commercially pure titanium in the form of wire for welding filler metal.

AMS4941H - Titanium Tubing, Welded 40 ksi (276 MPa) Yield Strength
August 1, 2023 - SAE International

This specification covers one grade of commercially pure titanium in the form of welded tubing.

AMS4954L - Titanium Alloy, Welding Wire 6Al - 4V
May 24, 2022 - SAE International

This specification covers a titanium alloy in the form of wire for welding filler metal.

AMS7498S - Rings, Flash Welded Titanium and Titanium Alloys
May 24, 2022 - SAE International

This specification covers flash welded rings made of titanium and titanium alloys.

AMS4955J - Titanium Alloy, Welding Wire 8Al - 1Mo - 1V
April 2, 2020 - SAE International

This specification covers a titanium alloy in the form of welding wire.

AMS4953H - Titanium Alloy Welding Wire 5Al - 2.5Sn
November 5, 2019 - SAE International

This specification covers a titanium alloy in the form of welding wire.

AMS4951J - Titanium Welding Wire Commercially Pure Environment Controlled Packaging
November 15, 2017 - SAE International

This specification covers one grade of commercially pure titanium in the form of wire for welding filler metal.

MIL-DTL-46077 - ARMOR PLATE, TITANIUM ALLOY, WELDABLE
January 26, 2017 - NPFC

This specification covers a weldable wrought titanium alloy structural armor plate in nominal thicknesses from 0.125 - 4.0 inch, inclusive.

AMS4952G - Titanium Alloy, Welding Wire 6AI - 2Sn - 4Zr - 2Mo
March 18, 2020 - SAE International

This specification covers a titanium alloy in the form of welding wire.

ASTM B363-19 - Standard Specification for Seamless and Welded Unalloyed Titanium and Titanium Alloy Welding Fittings
November 1, 2019 - ASTM International

This specification covers fittings intended for general corrosion-resisting and elevated-temperature services, factory made from unalloyed titanium and titanium alloys. The titanium for welding fittings may consist of billets, bars, plates, seamless or welded pipe...

JIS H 4631 - Titanium and titanium alloys - Welded tubes for heat exchangers
October 22, 2018 - JSA

This Standard specifies the titanium and titanium alloy welded tubes having a circular cross-section, intended for the use in appliances where heat is exchanged between the inside and the outside of the tube wall (hereafter referred to as tubes). NOTE The International Standard...

ASTM B363 - Standard Specification for Seamless and Welded Unalloyed Titanium and Titanium Alloy Welding Fittings
November 1, 2019 - ASTM

This specification2 covers fittings intended for general corrosion-resisting and elevated-temperature services, factory made from unalloyed titanium and titanium alloys. The term welding fittings applies to parts such as 45° and 90° elbows, 180° returns, caps, tees, reducers,...

AMS4954K - Titanium Alloy, Welding Wire 6Al - 4V
November 15, 2017 - SAE International

This specification covers a titanium alloy in the form of wire for welding filler metal.

ASTM B862 - Standard Specification for Titanium and Titanium Alloy Welded Pipe
November 1, 2019 - ASTM

This specification covers the requirements for 33 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows: Grade 1-UNS R50250. Unalloyed titanium, Grade 2-UNS R50400. Unalloyed...

ASTM B862-19 - Standard Specification for Titanium and Titanium Alloy Welded Pipe
November 1, 2019 - ASTM International

This specification covers the requirements for 33 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service. Welded pipe shall be made from annealed flat-rolled products by a welding process....

AMS4937F - Titanium Alloy, Extrusions and Flash Welded Rings 6Al - 6V - 2Sn Beta Extruded Plus Annealed, Heat Treatable
March 23, 2023 - SAE International

This specification covers a titanium alloy in the form of extruded bars, tubes, and shapes, and of flash welded rings up through 4.00 inches (101.6 mm) in diameter or least distance between parallel sides and stock for flash welded rings.

AMS4951E - TITANIUM WELDING WIRE Commercially Pure
October 1, 1984 - SAE International

This specification covers one grade of commercially pure titanium in the form of welding wire.

Advertisement