Designation and dimensions for Whitworth form fastening pipe threads of sizes 1⁄16 to 6 inclusive. Includes appendices for recommended gauging systems.
Range of threads from 1/16 to 6, together with thread forms, dimensions and tolerances, designations; includes appendices for recommended gauging systems and methods of use of gauges. Requirements for jointing threads for taper external threads, for assembly with either tapes or parallel internal...
This standard specifies dimensions, masses and technical delivery conditions for two types of tubular rivet cut from tube, with nominal diameters from 1 mm to 10 mm. The two types covered here are tubular rivets with pan head (type A) and tubular rivets with rolled back round head (type B).
This International Standard specifies uniform methods for the testing and performance evaluation of metallic tube connections, stud ends for ports and flange connections for use in hydraulic fluid power applications. This International Standard does not apply to the testing of hydraulic...
The standard specifies the characteristics of hot-finished seamless steel tubes for mechanical and general engineering purposes. These tubes are intended for use with or without subsequent machining operations.
Applicable to tubes of nominal size DN8 to DN150 in light, medium and heavy thicknesses.
Gives graphical symbols with definitions for use on electrical diagrams. Symbols for semiconducting devices and electron tubes are given.
This part of this standard specifies the technical delivery conditions for seamless circular tubes made of non-alloy and alloy steels for mechanical and general engineering purposes.
This Part of EN 10296 specifies the technical delivery conditions for electric welded, laser beam welded and submerged arc welded tubes of circular cross section made of non-alloy and alloy steels for mechanical and general engineering purposes.
This part of EN 10216 specifies the technical delivery conditions for two qualities TR1 and TR2 of seamless tubes of circular cross section with specified room temperature properties made of non-alloy quality steel.
Threads for use with tubes and fittings to BS 66 & 99, BS 1306 and BS 2871:Part 2, for which threads to BS 21 are not suitable or cannot be utilized due to the thickness being insufficient.
1.1 This specification covers basic characteristics required for porous laminated phenolic materials intended for use as instrument and thin-section ball-bearing retainers (cages) and the methods of determining these characteristics. 1.2 Forms-Sheets, rolled tubes, molded tubes, and...
1.1 This specification covers basic characteristics required for porous laminated phenolic materials intended for use as instrument and thin-section ball-bearing retainers (cages) and the methods of determining these characteristics. 1.2 Forms-Sheets, rolled tubes, molded tubes, and...
This standard applies to machines for the production of corrugated board and the conversion of flat and corrugated board: - corrugated board production machines; - folder gluer machines; - printer slotters, rotary die cutters and combined machines (inline machines); - hand-fed platen machines for...