This Standard (all parts) specifies methods to determine chemical emission rates of analyte from ICT & CE equipment during intended operation in an Emission Test Chamber (ETC). This Standard (all parts) includes specific methods for equipment using consumables, such as printers, and equipment not...
This part of IEC 62637 defines a charging interface between small handheld multimedia devices and power-supply accessories, specifically chargers. Devices, which could be based on this standard may vary over time, but have to comply with the limited power available1. The interface is a 2 mm barrel...
This standard is applicable to all kinds of equipment with numeric input used in homes, for example videotex terminals, household appliances, climate control and remote controls for TV, for recorders and for lights; excluding telecommunication terminals, data processing equipment and office...