ul-1004-8.2 Inverter Duty Motors UL 1004-8 1 Scope 1.1 This Standard is intended to be read together with the Standard for Rotating Electrical Machines - General Requirements, UL 1004-1. The requirements in this Standard supplement or amend the requirements in UL...
004580-000000-000000
Purpose. This standard outlines the design, performance, appearance, and validation requirements for a 400 W Modified Sine Wave DC-AC Power Inverter. This assembly shall allow the user to power devices continuously up to 400 W in 120 VAC at 60 Hz or 225 VAC at 50 Hz appliances. This assembly...
This SAE Recommended Practice is intended to describe the application of single-phase DC to AC inverters, and bidirectional inverter/chargers, which supply power to ac loads in Class heavy duty on-highway trucks (10K GVW). The document identifies appropriate operating performance...
Inverter. The inverter shall provide the electrical performance over a temperature altitude range of -55 °C to +71 °C and to 20,000 ft. altitude and as modified herein. Part or identifying number (PIN). Inverters covered by this specification sheet are identified using the...
000670-000000-000000
This SAE J3072 Standard establishes requirements for a grid support inverter system function which is integrated into a plug-in electric vehicle (PEV) which connects in parallel with an electric power system (EPS) by way of conductively coupled, electric vehicle supply equipment (EVSE). This...
This Standard specifies device specifications, functionality, testing and compliance requirements for electrical safety and performance for inverters designed to facilitate connectivity between energy sources and/or energy storage systems and the grid, connected at low voltage. This includes...
This Standard applies to the combinations of ac motor(s), inverter and their control system, and its object is to specify: - the performance characteristics of electric drives consisting of an inverter, alternating current motors, and the related control system; - methods of verifying...
010040-000100-000000