loading
ICC I-CODE IFC COMM VL I - I-Codes with Commentaries: IFC – International Fire Code Volume 1
January 1, 2015 - ICC

PREFACE The principal purpose of the Commentary is to provide a basic volume of knowledge and facts relating to building construction as it pertains to the regulations set forth in the 2015International Fire Code. The person who is serious about effectively designing, constructing and...

ICC I-CODE IFC COMM VL II - I-Codes with Commentaries: IFC – International Fire Code Volume 2
January 1, 2015 - ICC

PREFACE The principal purpose of the Commentary is to provide a basic volume of knowledge and facts relating to building construction as it pertains to the regulations set forth in the 2015International Fire Code. The person who is serious about effectively designing, constructing and...

HOW TO FILE YOUR OWN U.S. - How to File Your Own U.S. Patent Application
January 1, 2014 - ISA
A description is not available for this item.
ASTM D175-25 - Methods of Testing Electrical Insulating Materials for Voltage Effects at Radio Frequencies (Withdrawn 1928)
January 1, 2025 - ASTM International
A description is not available for this item.
ASTM C45-25 - Specification for Quicklime and Hydrated Lime for Cooking of Rags in Paper Manufacture (Withdrawn 1981)
January 1, 2025 - ASTM International
A description is not available for this item.
ASTM D182-25 - Specification for ASTM Thermometer (Withdrawn 1939)
January 1, 2025 - ASTM International
A description is not available for this item.
ASTM D200-25 - Specification for Coal-Tar Pitch for Roofing, Damp-Proofing and Waterproofing (Withdrawn 1937)
January 1, 2025 - ASTM International
A description is not available for this item.
ASTM D174-25 - Specification for Burlap Saturated with Bituminous Substances for Use in Waterproofing (Withdrawn 1938)
January 1, 2025 - ASTM International
A description is not available for this item.
AS1368C - FITTING, REDUCER-EXTERNAL THREAD FLARED TUBE FOR SEAL RING
January 10, 2024 - SAE International
A description is not available for this item.
AS1369C - FITTING, PLUG, FLARED TUBE, FOR SEAL RING
January 10, 2024 - SAE International
A description is not available for this item.
AS17184D - SCREW, EXTERNALLY RELIEVED BODY (SYNCHRO), CRES (UNS S30200 OR UNS S30300)
January 10, 2024 - SAE International
A description is not available for this item.
J2247_202401 - Truck Tractor Power Outlet for Trailer ABS
January 10, 2024 - SAE International

This SAE Recommended Practice identifies the minimum truck tractor electrical power output of the stop lamp and ABS (antilock brake system) circuits measured at the primary SAE J560 tractor trailer interface connector(s).

AS81824E - Splice, Electric, Crimp, Copper, Environment Resistant FSC 5940
January 9, 2024 - SAE International

The AS81824 specification covers environment resistant, permanent crimp type, splices having heat shrinkable insulating sleeve and meltable environmental seals or heatless sealing sleeves. The splices may be used with tin, nickel, and silver-plated conductors in applications where the total...

Advertisement