1.1 This specification covers the material requirements for preformed silicone joint seals for bridges. The seal consists of a silicone rubber gland preformed to a continuous length. Its design shall prevent any tension from occurring in the seal or bonding point during normal movement. The seal is...
1.1 This specification establishes requirements for polyethylene of raised temperature (PE-RT) plastic hot- and cold-water tubing and distribution systems components made in one standard dimension ratio and intended for 100 psig (6.9 bar) water service up to and including a maximum working...
This specification covers the requirements, test methods, and markings for crosslinked polyethylene (PEX) tubing with a polymeric oxygen barrier layer, made in one standard dimension ratio (SDR 9), and distribution system components intended for hydronic heating and cooling applications up...
4.1 VAM is an organic vinyl ester compound. This colorless liquid is the precursor to polyvinyl acetate, an important industrial polymer. VAM may be subject to rapid spontaneous polymerization if the inhibitor is not present or becomes depleted during prolonged storage. 4.2 VAM is typically shipped...
4.1 This practice is for use by designers and specifiers, regulatory agencies, owners and inspection organizations who are involved in the rehabilitation of conduits through the use of a resin-impregnated glass fiber tube, pulled in place through an existing pipe or conduit, subsequently inflated...
1.1 This specification covers crosslinked polyethylene (PEX) tubing that incorporates an optional polymeric inner, middle or outer layer and that is outside diameter controlled, made in nominal SDR9 tubing dimension ratios except where noted, and pressure rated for water at three temperatures (see...
1.1 This specification establishes requirements for polyethylene of raised temperature (PE-RT) plastic hot- and cold-water tubing and distribution systems components made in one standard dimension ratio and intended for 100 psig (6.9 bar) water service up to and including a maximum working...