This standard is applicable to all vacuumpumps, vacuumpump combinations and vacuumpumping systems. The standard lists the significant hazards associated with vacuumpumps and specifies safety requirements applicable to the design,...
This standard is applicable to all vacuumpumps, vacuumpump combinations and vacuumpumping systems. The standard lists the significant hazards associated with vacuumpumps and specifies safety requirements applicable to the design,...
This specification covers a vacuumpump for use with lithographic cameras. The pump shall be of the sliding vane, rotary piston, and positive dry vacuum type.
This document, in conjunction with ISO 21360-1, specifies methods for the measurement of performance characteristics of turbomolecular vacuumpumps. It is applicable to all sizes and all types of turbomolecular vacuumpumps, including those - with mechanical or magnetic...
This standard covers the minimum requirements for liquid ring vacuumpumps and compressors for general service. These include basic design, materials and auxiliary equipment. A liquid ring machine, whether vacuumpump or compressor, is a rotary positive-displacement...
This document specifies methods and special requirements for measuring the maximum tolerable pressure difference, effective compression ratio, compression ratio with zero throughput and overflow valve pressure difference of mechanical booster vacuumpumps. It applies to mechanical...
This Technical Information Paper is provided to assist in evaluating performance of single stage, liquid ring vacuumpumps. Cone ported liquid ring vacuumpumps are a common source of paper machine vacuum in the pulp and paper industry. This paper is also...
This Practice provides the requirements for liquid ring vacuumpumps and compressors, drivers, and associated equipment. This Practice describes the standard arrangement for liquid ring vacuumpumps and compressors and systems employing liquid ring machines. This...
This document specifies methods for measuring the volume flow rate, base pressure, water vapour tolerance, power consumption, and the lowest start-up temperature of positive displacement vacuumpumps, which discharge gas against atmospheric pressure and with a usual base pressure <10...
The Fifth Edition of the Performance Standard for Liquid Ring VacuumPumps and Compressors presents industry standards and factory test methods. Definitions and nomenclature for liquid ring vacuumpumps and compressors are included along with design specifications,...
This document gives definitions of vacuumpumps and related terms. It is a continuation of ISO 3529-1 which defines general terms used in vacuum technology.
OBJECT AND SCOPE The purpose of this Code is to establish rules for conducting tests of displacement compressors, vacuumpumps and blowers to determine the following: (a) Capacity in relation to speed, inlet pressure, and discharge pressure. (b) Power consumption in relation to speed,...