loading
ISO DIS 9564-5 - Financial services — Personal Identification Number (PIN) management and security — Part 5: Methods for the generation, change, and verification of PINs and card security data using the advanced encryption standard
April 14, 2021 - ISO

This document provides requirements and guidance for methods of Issuer PIN Management using AES. It additionally defines a method for generating and verifying Card Security Codes using AES. The processes defined in this Standard (in order as presented) are: - PIN Generation - PIN Change - PIN...

ISO 19148 - Geographic information — Linear referencing
April 1, 2021 - ISO

This document specifies a conceptual schema for locations relative to a one-dimensional object as measurement along (and optionally offset from) that object. It defines a description of the data and operations required to use and support linear referencing. This document is applicable to...

ISO/IEC TS 23078-3 - Information technology — Specification of DRM technology for digital publications — Part 3: Device key-based protection
March 1, 2021 - ISO

This document defines a technical solution for encrypting resources of EPUB publications, effectively registering a device certificate to providers and securely delivering decryption keys to reading systems included in licenses tailored to specific devices. This technical solution uses the...

ISO/IEC 39794-6 - Information technology — Extensible biometric data interchange formats — Part 6: Iris image data
March 1, 2021 - ISO

This document specifies: - generic extensible data interchange formats for the representation of iris image data: a tagged binary data format based on an extensible specification in ASN.1 and a textual data format based on an XML schema definition that are both capable of holding the same...

ISO/IEC 5055 - Information technology — Software measurement — Software quality measurement — Automated source code quality measures
March 1, 2021 - ISO

Purpose The measures in this standard were calculated from detecting and counting violations of good architectural and coding practices in the source code that could result in unacceptable operational risks or excessive costs. Establishing standards for these measures at the source code level is...

ISO/IEC 20924 - Internet of things (IoT) – Vocabulary
March 1, 2021 - ISO

This document provides a definition of Internet of Things along with a set of terms and definitions. This document is a terminology foundation for the Internet of Things.

ISO/IEC TR 24029-1 - Artificial Intelligence (AI) — Assessment of the robustness of neural networks — Part 1: Overview
March 1, 2021 - ISO

This document provides background about existing methods to assess the robustness of neural networks.

ISO/IEC 29110-4-2 - Systems and software engineering — Lifecycle profiles for Very Small Entities (VSEs) — Part 4-2: Software engineering: Profile specifications: Organizational management profile group
March 1, 2021 - ISO

This document provides a profile specification for the organizational management profile. The organizational management profile applies to VSEs involved in systems engineering and/or software engineering development. This document provides links to the subset of ISO/IEC/IEEE 12207 and...

ISO/IEC TS 25025 - Information technology — Systems and software Quality Requirements and Evaluation (SQuaRE) — Measurement of IT service quality
March 1, 2021 - ISO

This document defines quality measures useful for requirements and evaluation of IT service quality in terms of characteristics and sub-characteristics defined in ISO/IEC TS 25011. This document contains a basic set of quality measures for each characteristic and sub-characteristic. This...

ISO/IEC 30163 - Internet of Things (IoT) – System requirements of IoT and sensor network technology-based integrated platform for chattel asset monitoring
March 1, 2021 - ISO

This document specifies the system requirements of an Internet of Things (IoT) and Sensor Network (SN) technology-based platform for chattel asset monitoring supporting financial services, including: - system infrastructure that describes functional components; - system and functional requirements...

ISO/IEC/IEEE 8802-3 - Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 3: Standard for Ethernet
February 1, 2021 - ISO

This standard defines Ethernet local area, access and metropolitan area networks. Ethernet is specified at selected speeds of operation; and uses a common media access control (MAC) specification and management information base (MIB). The Carrier Sense Multiple Access with Collision Detection...

ISO/IEC TR 33017 - Information technology — Process assessment — Framework for assessor training
February 1, 2021 - ISO

This document provides a framework for assessor training aimed at training providers who design, develop, and/or deliver training courses for assessors conducting assessments conformant with ISO/IEC 33002. The document defines four training course elements: - Foundation - Process assessment...

ISO/IEC 23761 - Digital publishing — EPUB accessibility — Conformance and discoverability requirements for EPUB publications
February 1, 2021 - ISO

This document specifies content conformance requirements for verifying the accessibility of EPUB publications. It also specifies accessibility metadata requirements for the discoverability of EPUB publications.

ISO/IEC DIS 29110-6-1 - Systems and software engineering — Lifecycle profiles for Very Small Entities (VSEs) — Part 6-1: Software engineering — Specific Space Profile Specifications
January 18, 2021 - ISO

Industry and large organisations recognize the value of VSEs, i.e. enterprises, organisations (e.g. government agency, non-profit organization), projects or departments with up to 25 people, in contributing with emerging new technology that bigger organisations cannot use them as easily nor...

ISO/IEC/IEEE 16085 - Systems and software engineering — Life cycle processes — Risk management
January 1, 2021 - ISO

Overview This document: - provides risk management elaborations for the processes described in ISO/IEC/IEEE 15288 and ISO/IEC/IEEE 12207, - provides the users of ISO/IEC/IEEE 15288, ISO/IEC/IEEE 12207 and their associated elaboration standards with common terminology and...

ISO/IEC 30192 - Information technology — Digitally recorded media for information interchange and storage — 120 mm Single Layer (25,0 Gbytes per disk) and Dual Layer (50,0 Gbytes per disk) BD Rewritable disk
January 1, 2021 - ISO

This document specifies the mechanical, physical and optical characteristics of a 120 mm rewritable optical disk with a capacity of 25,0 Gbytes or 50,0 Gbytes. It specifies the quality of the recorded and unrecorded signals, the format of the data and the recording method, thereby allowing for...

ISO/IEC 30190 - Information technology — Digitally recorded media for information interchange and storage — 120 mm Single Layer (25,0 Gbytes per disk) and Dual Layer (50,0 Gbytes per disk) BD Recordable disk
January 1, 2021 - ISO

This document specifies mechanical, physical and optical characteristics of a 120 mm recordable optical disk with a capacity of 25,0 Gbytes or 50,0 Gbytes. It specifies the quality of the recorded and unrecorded signals, the format of the data and the recording method, thereby allowing for...

ISO/IEC 29121 - Information technology — Digitally recorded media for information interchange and storage — Data migration method for optical disks for long-term data storage
January 1, 2021 - ISO

This document specifies the data migration method for DVD-R, DVD-RW, DVD-RAM, +R, +RW, CD-R, CD-RW, BD Recordable and BD Rewritable disks for long-term data storage. By applying this document for information storage, digital data can be migrated to a next new disk without loss from the present disk...

ISO/IEC 30191 - Information technology — Digitally recorded media for information interchange and storage — 120 mm Triple Layer (100,0 Gbytes single sided disk and 200,0 Gbytes double sided disk) and Quadruple Layer (128,0 Gbytes single sided disk) BD Recordable disk
January 1, 2021 - ISO

This document specifies the mechanical, physical and optical characteristics of a 120 mm recordable optical disk with a capacity of 100,0 Gbytes, 128,0 Gbytes or 200,0 Gbytes. It specifies the quality of the recorded and unrecorded signals, the format of the data and the recording method, thereby...

ISO TR 23576 - Blockchain and distributed ledger technologies — Security management of digital asset custodians
December 1, 2020 - ISO

This document discusses the threats, risks, and controls related to: - systems that provide digital asset custodian services and/or exchange services to their customers (consumers and businesses) and management of security when an incident occurs; - asset information (including the signature key of...

Advertisement