This standard covers conformance tests and requirements for liquid-filled transformers. Such transformers may be remotely or integrally associated with either primary and secondary switchgear or substations, or both, and rated not greater than 2500 kVA, with voltages not exceeding 38...
Foreword (This Foreword is not a part of American National Standard Requirements for Ventilated Dry-Type Distribution Transformers, 1 to 500 kVA, Single-phase, and 15 to 500 kVA, Three-phase, with High-Voltage 601 to 34 500 Volts, Low-Voltage 120 to 600 Volts, ANSI C57...
This specification covers the detail requirements for control transformer synchro, type 16CTB4b, 90 volt, 400 cycle.
This specification covers the detail requirements for control transformer synchro, type 19CTB4b, 90 volt, 400 cycle.
This specification covers the detail requirements for control transformer synchro, type 19CTB4b, 90 volt, 400 cycle.
This specification covers the detail requirements for control transformer synchro, type 16CTB4b, 90 volt, 400 cycle.
This specification covers the detail requirements for control transformer synchro, type 19CTB4b, 90 volt, 400 cycle.
This specification covers the detail requirements for control transformer synchro, type 16CTB4b, 90 volt, 400 cycle.
This specification covers the detail requirements for control transformer synchro, type 19CTB4b, 90 volt, 400 cycle.
This Practice provides requirements for design, manufacturing, and testing of impressed cathodic protection system transformer-rectifiers.
The book presents basic theories of transformer operation, design principles and methods used in power transformer designing work, and includes limitation criteria, effective utilization of material, and calculation examples to enhance readers' techniques of transformer design...
Foreward The Accredited Standards Committee on Transformers, Regulators, and Reactors, C57, has for many years been developing and correlating standards on transformers and regulators. The data used in this work have been gathered from many sources, including the standard of the...
This drawing describes the requirements for a low power pulse transformer. This drawing provides for a level of transformer quality and reliability assurance for acquisition of type TP7SXNNNNKZ low power pulse transformer in accordance with MIL-PRF-21038.
Foreword (This Foreword is not part of Amencan National Standard C57.12.55-1987.) The High Voltage Apparatus Coordinating Committee (HVACC) was established July 24, 1972 by the Electrical and Electronic Technical Advisory Board (now superseded by the Electrical and Electronic Standards Management...
In the newest edition, the reader will learn the basics of transformer design, starting from fundamental principles and ending with advanced model simulations. The electrical, mechanical, and thermal considerations that go into the design of a transformer are discussed with useful...
Electric Power Transformer Engineering, Third Edition expounds the latest information and developments to engineers who are familiar with basic principles and applications, perhaps including a hands-on working knowledge of power transformers. Targeting all from the merely curious to...
015610-000000-000000