- Trained on our vast library of engineering resources.
loading
DS/EN 14154-2 - Water meters - Part 2: Installation and conditions of use
June 6, 2011 - DS

This document specifies criteria for selection of water meters, installation requirements and the first operation of new or repaired meters to ensure accurate constant measurement and reliable reading of the meter. In applications where a water meter is...

BS EN 14154-4 - Water meters Part 4: Additional functionalities
November 30, 2014 - BSI
A description is not available for this item.
DS/EN ISO 4064-3 - Water meters for cold potable water and hot water - Part 3: Test report format
June 19, 2014 - DS

This Part of ISO 4064/OIML R 49 specifies a test report format to be used in relation to the implementation of Parts 1 and 2 of ISO 4064/OIML R 49 for water meters for cold potable water and hot water.

ISO 4064-3 - Water meters for cold potable water and hot water - Part 3: Test report format
June 1, 2014 - ISO

This part of ISO 4064|OIML R 49 specifies a test report format to be used in conjunction with ISO 4064‑1|OIML R 49‑1 and ISO 4064‑2|OIML R 49‑2 for water meters for cold potable water and hot water.

AWWA C707 - Encoder-Type Remote-Registration Systems for Cold-Water Meters
January 17, 2010 - AWWA

This standard covers encoder-type remote-registration systems for use on cold-water meters for water-utility customer service, particularly, the materials and workmanship employed in the fabrication and assembly of the on-meter registers. Purpose The purpose of this...

AWWA C706 - Direct-Reading, Remote-Registration Systems for Cold- Water Meters
January 17, 2010 - AWWA

This standard covers direct-reading, remote-registration systems for use on cold-water meters for water utility customer service and the materials and workmanship employed in the fabrication and assembly of these systems. Purpose The purpose of this standard is to provide the...

DS/EN ISO 4064-4 - Water meters for cold potable water and hot water - Part 4: Non-metrological requirements not covered in ISO 4064-1
June 19, 2014 - DS

This international standard applies to water meters used to meter the volume of cold potable water and hot water flowing through a fully charged, closed conduit. These water meters incorporate devices which indicate the integrated volume. This...

ISO 4064-4 - Water meters for cold potable water and hot water - Part 4: Non-metrological requirements not covered in ISO 4064-1
June 1, 2014 - ISO

This part of ISO 4064 applies to water meters used to meter the volume of cold potable water and hot water flowing through a fully charged, closed conduit. These water meters incorporate devices which indicate the integrated volume. This part of ISO...

BS EN ISO 4064-5 - Water meters for cold potable water and hot water Part 5: Installation requirements
September 30, 2017 - BSI
A description is not available for this item.
BS EN ISO 4064-2 - Water meters for cold potable water and hot water Part 2: Test methods
September 30, 2017 - BSI
A description is not available for this item.
DIN EN ISO 4064-3 - Water meters for cold potable water and hot water - Part 3: Test report format (ISO 4064-3:2014)
November 1, 2014 - DIN

This part of ISO 4064|OIML R 49 specifies a test report format to be used in conjunction with ISO 4064‑1|OIML R 49‑1 and ISO 4064‑2|OIML R 49‑2 for water meters for cold potable water and hot water.

ASTM D3210-95(2023) - Standard Test Method for Comparing Colors of Films from Water-Emulsion Floor Polishes
September 1, 2023 - ASTM International

1.1 This test method covers comparing colors of films (or solids) deposited from the emulsified particles in water emulsion floor polishes. It is based upon luminous reflectance measurements made with tristimulus colorimeters such as the Hunter Color Difference Meter.2 1.2 The values...

ASTM D8300-19(2023) - Standard Test Method for Silica, Precipitated, Hydrated—Electrical Conductivity
September 1, 2023 - ASTM International

3.1 The electrical conductivity of silica is related to both the adsorbed water and the hydroxyl groups on the surface of the precipitated, hydrated silica. Since the electrical conductivity of distilled or de-ionized water is very low, high electrical conductivity values are...

Advertisement