This comprehensive manual includes information on clear water repellent materials for both vertical and horizontal surfaces. Also included are a glossary, product comparisons, specifications, monograph and performance test criteria.
1.1 This laboratory test method covers the determination of the resistance to water penetration of exterior metal roof panel system sideseams, endlaps, and roof plane penetrations when a specified static water pressure head is applied to the outside face of the roof panel. Note...
1.1 This master matrix standard describes a series of standard practices, guides, and methods for the prediction of neutron-induced changes in light-water reactor (LWR) pressure vessel (PV) and support structure steels throughout a pressure vessel's service life (Fig. 1)....
Description Devices covered by this standard are self-contained, direct acting, single diaphragm types. Devices shall be permitted to have an integral strainer, separate strainer connected to the valve inlet, or be without strainer. Devices shall be permitted to be with or without an integral...
This document specifies the measurement of pore water pressures and piezometric levels in saturated ground by means of piezometers installed for geotechnical monitoring. General rules of performance monitoring of the ground, of structures interacting with the ground, of geotechnical...
This document specifies the measurement of pore water pressures and piezometric levels in saturated ground by means of piezometers installed for geotechnical monitoring. General rules of performance monitoring of the ground, of structures interacting with the ground, of geotechnical...
This document contains safety-related requirements for high pressure water jet machines with drives of all kinds (e.g. electric motor, internal combustion engine, air and hydraulic) in which pumps are used to generate pressure. This document deals with all significant hazards,...
This Standard covers polyethylene (PE) pipe, tubing, and fittings for use in potable cold water supply services or other applications such as water-based ground source geothermal systems. This Standard specifies requirements for materials, quality of work, dimensions, sustained...
4.1 The requirements of this specification are intended to provide information to select, design and install thermoplastic, water-pressure piping systems. Materials covered in this specification are Poly(Vinyl Chloride) (PVC), Chlorinated Poly(Vinyl Chloride) (CPVC) and Polyethylene...
This specification covers a water-miscible, low-foaming cleaner in the form of a liquid.
4.1 The requirements of this specification are intended to provide information to select, design and install thermoplastic, water-pressure piping systems. Materials covered in this specification are Poly(Vinyl Chloride) (PVC), Chlorinated Poly(Vinyl Chloride) (CPVC) and Polyethylene...
014680-000000-000000
4.1 The requirements of this specification are intended to provide information to select, design and install thermoplastic, water-pressure piping systems for use outside buildings. Materials covered in this specification are Poly(Vinyl Chloride) (PVC) and Polyethylene (PE) plastic...