This comprehensive manual includes information on clear water repellent materials for both vertical and horizontal surfaces. Also included are a glossary, product comparisons, specifications, monograph and performance test criteria.
This standard for disinfection of water-storage facilities describes materials, facility preparation, application of disinfectant to interior surfaces of facilities, and sampling and testing for the presence of coliform bacteria, chlorine residual, and acceptable aesthetic...
This standard describes coating systems for coating and recoating the inside and outside surfaces of steel tanks used for potable water storage in water supply service. Coating systems for new bolted steel tanks are not described in this standard (see ANSI/AWWA D103). Purpose...
This document specifies a method for the energy assessment of domestic/sanitary hot water storage tanks of up to 2 000 l. Whilst this document does not cover water heaters intended primarily for direct heating, it does allow the provision of electric heating elements for...
This standard describes sacrificial anode cathodic protection systems intended to minimize corrosion of interior submerged surfaces of steel water storage tanks. This standard does not describe automatically or manually controlled impressed current systems. Purpose The purpose of this...
This standard establishes minimum criteria for the design, fabrication, and erection of structurally supported aluminum dome roofs. Aluminum dome roofs can be used on any size tank erected in accordance with AWWA standards. When this standard is specified, in the case of conflict between this...
General This standard presents standard practices for using galvanic anodes to apply CP to the internal submerged surfaces of steel tanks used for the storage of potable and reclaimed water, drinking water, irrigation water, and fire protection water. Appendix A...
Introduction As early as 1943, an AWWA technical committee concluded it was necessary to control corrosion of submerged surfaces inside water tanks. At that time, cathodic protection was identified as an effective way to prevent leaks. It wasn't until the 1970s, however, when practical...
M42 will help you make sure you build the storage facility you need in the right place and at the right price. This official AWWA Manual of Water Supply Practices is a complete reference on steel water-storage tanks for potable water. M42 is intended to serve as a...
The purpose of this standard is to provide minimum requirements for the design, construction, inspection, and testing of new cylindrical, factory-coated, bolted carbon steel tanks for the storage of water. This standard is only applicable to tanks with a base elevation substantially...