loading
IADC DRILLING MANUAL - IADC DRILLING MANUAL
IADC
A description is not available for this item.
HI WATER TREATMENT PLANT - Water Treatment Plant Pumps: Guidelines For Selection, Application, And Operation
January 1, 2017 - HI/HYDRAUL
A description is not available for this item.
SWRI WATER REPELLANT - CLEAR WATER REPELLENT FOR MASONRY
January 1, 1994 - SWRI

This comprehensive manual includes information on clear water repellent materials for both vertical and horizontal surfaces. Also included are a glossary, product comparisons, specifications, monograph and performance test criteria.

WATER TREATMENT PLANT - WATER TREATMENT PLANT DESIGN
AWWA
A description is not available for this item.
NSF WATER ADDITIVE SET - DRINKING WATER ADDITIVE SET - STANDARDS 60 AND 61
NSF
A description is not available for this item.
IADC DRILLING FLUIDS PROC - DRILLING FLUIDS PROCESSING HANDBOOK
IADC
A description is not available for this item.
AWWA WELLS SET - AWWA WELLS SET
AWWA
A description is not available for this item.
IADC DRILLING MANUAL CD - IADC DRILLING MANUAL *** CD ROM ***
IADC
A description is not available for this item.
API QUARTERLY WELL - QUARTERLY WELL COMPLETION REPORT
April 1, 2021 - API

Quarterly Well Completion Report provides detailed information reported drilling activity, as well as estimates of the total number of wells and footage drilled for the current and recent quarters. The estimates of quarterly completions and footage are...

ASTM D6429-23 - Standard Guide for Selecting Surface Geophysical Methods
February 15, 2023 - ASTM International

1.1 This guide covers the selection of surface geophysical methods, as commonly applied to geologic, geotechnical, hydrologic, and environmental site investigations and subsequent site characterization, as well as forensic and archaeological applications. These geophysical methods are rarely...

API RP 13I - Laboratory Testing of Drilling Fluids
December 1, 2020 - API

Objective This standard provides procedures for the laboratory testing of both drilling fluid materials and drilling fluid physical, chemical, and performance properties. Conditions of Applicability This document is applicable to both water-based and non-aqueous drilling...

API RP 16ST - Coiled Tubing Well Control Equipment Systems
February 1, 2021 - API

General This Recommended Practice (RP) addresses coiled tubing well control equipment assembly and operation as it relates to well control practices. Industry practices for performing well control operations using fluids for hydrostatic pressure balance are not addressed in...

ASTM E1562-22 - Standard Guide for Conducting Acute, Chronic, and Life-Cycle Aquatic Toxicity Tests with Polychaetous Annelids
January 1, 2022 - ASTM International

1.1 This guide covers procedures for obtaining data concerning the adverse effects of a test material added to marine and estuarine waters on certain species of polychaetes during short- or long-term continuous exposure. The polychaete species used in these tests are either field collected or from...

API RP 54 - Occupational Safety and Health for Oil and Gas Well Drilling and Servicing Operations
February 1, 2019 - API

Coverage The purpose of this document is to recommend practices and procedures for promoting and maintaining safe and healthy working conditions for personnel in drilling and well servicing operations. Applicability These recommendations apply to rotary drilling rigs,...

DS/ISO 19901-10 - Petroleum and natural gas industries – Specific requirements for offshore structures – Part 10: Marine geophysical investigations
March 29, 2021 - DS

This document provides requirements and guidelines for marine geophysical investigations. It is applicable to operators/end users, contractors and public and regulatory authorities concerned with marine site investigations for offshore structures for petroleum and natural gas industries. This...

ISO 19901-10 - Petroleum and natural gas industries — Specific requirements for offshore structures — Part 10: Marine geophysical investigations
March 1, 2021 - ISO

This document provides requirements and guidelines for marine geophysical investigations. It is applicable to operators/end users, contractors and public and regulatory authorities concerned with marine site investigations for offshore structures for petroleum and natural gas industries. This...

Advertisement