loading
PCMCIA SYSTEM - PCMCIA SYSTEM ARCHITECTURE
PCMCIA
A description is not available for this item.
IEEE INFORMATION - INFORMATION GRAPHICS: A COMPRHENSIVE ILLUSTRATED REFERENCE
IEEE
A description is not available for this item.
Handbook of Electronic Weighing
January 1, 1998 - WILEY

K. Elis Norden Handbook of Electronic Weighing This book describes the fundamental principles of electronic weighing, beginning with the theoretical background of the basic components and continuing with the theoretical formulas to calculate the weighing accuracy in different...

ASTM E898-20 - Standard Practice for Calibration of Non-Automatic Weighing Instruments
May 1, 2020 - ASTM International

1.1 This practice applies to the calibration of electronic non-automatic weighing instruments. A non-automatic weighing instrument is a measuring instrument that determines the mass of an object by measuring the gravitational force acting on the object. It requires the intervention of...

DIN 12605 - Weighing bottles
March 1, 1970 - DIN
A description is not available for this item.
MS 35960 - BURET, WEIGHING
NPFC
A description is not available for this item.
MIL-B-2632 - BOTTLE WEIGHING
NPFC
A description is not available for this item.
A-A-58088 - SCALE, WEIGHING SYSTEMS, AIRCRAFT PLATFORM
May 5, 2016 - NPFC

This Commercial Item Description (CID) covers 5 types of portable, battery powered platform weighing systems suitable for weighing aircraft in the U.S. Air Force inventory. A typical system consists of platform scales and accessories as specified in paragraph 3.1....

DS/EN 45501 - Metrological aspects of non-automatic weighing instruments
February 23, 2015 - DS

This European Standard has been adapted from the OIML Recommendation R 76-1, Edition 2006, Non-automatic weighing instruments Part 1 - Metrological and technical requirements - Tests by a Joint Working Group from CEN and CENELEC. It was elaborated following a standardization request from the...

BS 2058 - Specification for Lunge-Rey Weighing Pipette
October 31, 1961 - BSI

Specifies the material, construction, essential dimensions and inscription for the Lunge-Rey weighing pipette.

DIN EN 45501 - Metrological aspects of non-automatic weighing instruments
March 1, 2016 - DIN

This European Standard specifies the metrological and technical requirements for non-automatic weighing instruments. It is intended to provide standardized requirements and testing procedures to evaluate the metrological and technical characteristics in a uniform and traceable way.

CEI UNI EN 45501 - Metrological aspects of non-automatic weighing instruments
May 1, 2015 - CEI

This European Standard specifies the metrological and technical requirements for non-automatic weighing instruments. It is intended to provide standardized requirements and testing procedures to evaluate the metrological and technical characteristics in a uniform and traceable way.

JIS B 7608 - Domestic Weighing Instruments
January 1, 1995 - JSA
A description is not available for this item.
A-A-50059 - SCALES, PERSON WEIGHING
NPFC
A description is not available for this item.
OIML R 74 - ELECTRONIC WEIGHING INSTRUMENTS.
OIML
A description is not available for this item.
A-A-50721 - SCALE, WEIGHING, CARGO/PALLET
NPFC
A description is not available for this item.
A-A-54763 - PAPER, GLASSINE, WEIGHING
NPFC
A description is not available for this item.
MIL-P-36709 - PAPER, CLASSINE, WEIGHING
NPFC
A description is not available for this item.
MS 36365 - BOTTLES, WEIGHING, POLYPROPLENE
NPFC
A description is not available for this item.
MS 36293 - BOTTLE, WEIGHING, LUNGE
NPFC
A description is not available for this item.
Advertisement