Dimensions and tolerances of resistance spot welding electrode caps, where a female taper is used to fix the cap to an electrode adaptor.
The standard lays down the dimensions and specifies characteristics of spot welding electrode back-ups and clamps.
This International Standard specifies the dimensions and tolerances of resistance spot welding electrode caps, where a female taper (see ISO 1089) is used to fix the cap to an electrode adaptor (see ISO 5183-1 and ISO 5183-2). It applies only to electrode caps for which...
This International Standard specifies the dimensions and tolerances of resistance spot welding electrode caps, where a female taper (see ISO 1089) is used to fix the cap to an electrode adaptor (see ISO 5183-1 and ISO 5183-2). It applies only to electrode caps for which...
This standard gives the dimensions and tolerances for straight resistance spot welding electrodes.
Dimensions of spot welding electrodes, cap electrodes and adaptors, electrode holders. Two appendices give dimensions for gauges for checking taper fixing and guidance on materials for electrodes.
Specifies dimensions and tolerances. Applies only to straight spot welding electrodes, where the electrode force Fmax given for diameter d1 in the table is not exceeded and where the centre lines of the electrodes are perpendicular to the workpiece. Contains also...
This specification covers the general requirements, quality assurance provisions, test procedures, and instructions for packaging for bare welding electrodes and fluxes, covered welding electrodes, and flux-cored welding electrodes for low-alloy steel...
Specifies the dimensions and tolerances of resistance spot welding electrode adaptors where the fixing element for the cap is a female taper (male electrode cap, see ISO 5830) and for which the electrode taper fits conform to ISO 1089. Covers also designation, material...
Sizes, dimensions of shanks and sockets, gauges for testing. Electrode tip sizes standardized with reference to welding arc surface and electrode holder.
1 Scope This specification is inactive with no replacement.
Dimensions and tolerances of resistance spot welding electrodes (type B) without offset and with facility for cable clamping.
This International Standard specifies the dimensions and tolerances of resistance spot welding electrode caps, where a female taper (see ISO 1089) is used to fix the cap to an electrode adaptor (see ISO 5183-1 and ISO 5183-2). It applies only to electrode caps for which...
This part of ISO 8430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type B) without offset and with a facility for cable clamping, and where a male Morse taper is used to fix the holder directly to the welding cylinder in multiple spot...
This part of ISO 8430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type B) without offset and with a facility for cable clamping, and where a male Morse taper is used to fix the holder directly to the welding cylinder in multiple spot...
This specification covers a corrosion and heat resistant steel in the form of covered welding electrodes.
This specification covers a low-carbon steel in the form of covered welding electrodes.