This part of IEC 60974 is applicable to ELECTRODE HOLDERS for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to ELECTRODE HOLDERS for underwater welding. This document specifies safety and performance requirements of ELECTRODE HOLDERS.
This part of IEC 60974 is applicable to ELECTRODE HOLDERS for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to ELECTRODE HOLDERS for underwater welding. This document specifies safety and performance requirements of ELECTRODE HOLDERS.
This part of IEC 60974 is applicable to WELDING CURRENT RETURN CLAMPS for arc welding processes, designed to make an electrical connection to the workpiece without using tools. This document is not applicable to WELDING CURRENT RETURN CLAMPS for underwater welding and...
This part of IEC 60974 is applicable to WELDING CURRENT RETURN CLAMPS for arc welding processes, designed to make an electrical connection to the workpiece without using tools. This document is not applicable to WELDING CURRENT RETURN CLAMPS for underwater welding and...
This part of IEC 60974 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. This document is applicable to WIRE FEEDERS and to WIRE-FEED CONTROLS that are stand-alone (separate from the...
This part of IEC 60974 specifies safety requirements for industrial and professional ARC STRIKING and ARC STABILIZING DEVICES used in arc welding and allied processes. This document is applicable to ARC STRIKING and STABILIZING DEVICES which are stand-alone (separate from the welding...
This document defines a vocabulary of terms and definitions specifically related to gas welding equipment. NOTE In addition to terms used in two of the official ISO languages (English and French), this document gives the equivalent terms in German. These are published under the...
This part of IEC 60974 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. This document is applicable to WIRE FEEDERS and to WIRE-FEED CONTROLS that are stand-alone (separate from the...
This part of IEC 60974 is applicable to equipment for arc welding and allied processes, including power sources and ancillary equipment, for example wire feeders, liquid cooling systems, arc striking and stabilizing devices and chargers for battery powered equipment....
This part of IEC 60974 is applicable to equipment for arc welding and allied processes, including power sources and ancillary equipment, for example wire feeders, liquid cooling systems, arc striking and stabilizing devices and chargers for battery powered equipment....
This part of IEC 62135 is applicable to equipment for resistance welding and allied processes which are connected to mains supplies with rated voltages up to 1 000 V AC RMS. This document does not define safety requirements. Resistance welding equipment type tested in...
This part of IEC 62135 is applicable to equipment for resistance welding and allied processes which are connected to mains supplies with rated voltages up to 1 000 V AC RMS. This document does not define safety requirements. Resistance welding equipment type tested in...
This part of IEC 60974 specifies safety and construction requirements for TORCHES used for arc welding and allied processes. This document is applicable to MANUAL, MECHANICALLY GUIDED, AIR-COOLED, LIQUID-COOLED, MOTORIZED, SPOOL-ON and FUME EXTRACTION TORCHES. In this document, a TORCH...
This part of IEC 60974 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. This document is applicable to WIRE FEEDERS and to WIRE-FEED CONTROLS that are stand-alone (separate from the...
This part of IEC 60974 specifies safety requirements for industrial and professional ARC STRIKING and ARC STABILIZING DEVICES used in arc welding and allied processes. This document is applicable to ARC STRIKING and STABILIZING DEVICES which are stand-alone (separate from the welding...
This document gives specifications for single- and double-conductor secondary connection cables used for resistance welding and allied processes. These specifications include requirements for electrical, mechanical and cooling characteristics of the cables and their test procedures.
This part of IEC 60974 specifies safety and construction requirements for TORCHES used for arc welding and allied processes. This document is applicable to MANUAL, MECHANICALLY GUIDED, AIR-COOLED, LIQUID-COOLED, MOTORIZED, SPOOL-ON and FUME EXTRACTION TORCHES. In this document, a TORCH...