loading
IHS WIRELESS STANDARDS - WIRELESS STANDARDS COLLECTION
IHS
A description is not available for this item.
WIRELESS CONTROL FOUNDATI - Wireless Control Foundation: Continuous and Discrete Control for the Process Industry
January 1, 2015 - ISA

In this book, the authors address the wireless communication concepts and terminology that are needed to apply wireless control in the process industry. The control system interfaces and wireless field devices described in this book are based on wireless standards for...

IEEE WIRELESS DICTIONARY - Wireless Dictonary
January 1, 2005 - IEEE
A description is not available for this item.
IEEE WIRELESSMAN - Inside the IEEE 802.16 Standard for Wireless Metropolitan Area Networks
January 1, 2006 - IEEE
A description is not available for this item.
WIRELESS/MOBILE CD - WIRELESS/MOBILE STANDARDS COLLECTION
IHS
A description is not available for this item.
IEEE WIRELESS COMMUNICAT - WIRELESS COMMUNICATIONS: PRINCIPLES AND PRACTICE
IEEE
A description is not available for this item.
IEEE WIRELESS COMM STANDS - A Study of IEEE 802.11, 802.15, and 802.16
January 1, 2004 - IEEE
A description is not available for this item.
IEEE WIRELESS MULTIMEDIA - A Guide to the IEEE 802.15.3 Standard
January 1, 2004 - IEEE
A description is not available for this item.
IEEE LOW-RATE WIRELESS - Enabling Wireless Sensors with IEEE 802.15.4
January 1, 2006 - IEEE
A description is not available for this item.
J2945/1B_202311 - On-Board System Requirements for V2V Safety Communications by Non-Light-Duty Vehicles and Motorcycles
November 27, 2023 - SAE International

This SAE Standard specifies the system requirements for vehicle-to-vehicle (V2V) safety system for FHWA vehicle classes 1 (motorcycles and 4 through 13 (non-light-duty), including functional requirements and performance requirements. The system can transmit and receive the SAE J2735-defined Basic...

J2945/6_202310 - Performance Requirements for Cooperative Adaptive Cruise Control (CACC) and Platooning
October 26, 2023 - SAE International

This standard provides the guideline for enhancements to adaptive cruise control (ACC) by the addition of wireless communication from relevant vehicles (V2V) and/or the infrastructure (I2V) to augment the ACC active sensing capability. The CACC system operates under driver responsibility and...

J2847/5_202310 - Communication Between Plug-in Vehicles and Customers
October 6, 2023 - SAE International

This SAE Recommended Practice establishes the communication for the variety of potential functions for plug-in electric vehicle (PEV) customers. This includes features for use case items in SAE J2836/3 that may be PEV/customer optional equipment, such as AC vehicle-to-load (V2L) and AC...

J2735ASN_202309 - V2X Communications Message Set Dictionary™ ASN file
September 22, 2023 - SAE International

This Abstract Syntax Notation (ASN.1) File is the precise source code used for SAE International Standard J2735. As part of an international treaty, all US ITS standards are expressed in "ASN.1 syntax". ASN.1 Syntax is used to define the messages or "ASN specifications". Using the ASN.1...

J2735SET_202309 - V2X Communications Message Set Dictionary™ Set
September 22, 2023 - SAE International

This Abstract Syntax Notation (ASN.1) File is the precise source code used for SAE International Standard J2735. As part of an international treaty, all US ITS standards are expressed in "ASN.1 syntax". ASN.1 Syntax is used to define the messages or "ASN specifications". Using the ASN.1...

J2847/2_202309 - Communication Between Plug-in Vehicles and Off-Board DC Chargers
September 6, 2023 - SAE International

This SAE Recommended Practice establishes requirements and specifications for communication between plug-in electric vehicle (PEV) and the DC off-board charger. Where relevant, this document notes, but does not formally specify, interactions between the vehicle and vehicle operator. This document...

J2954/2_202212 - Wireless Power Transfer for Heavy-Duty Electric Vehicles
December 16, 2022 - SAE International

The published SAE J2954 standard established an industry-wide specification that defines acceptable criteria for interoperability, electromagnetic compatibility, EMF, minimum performance, safety, and testing for wireless power transfer (WPT) for light-duty plug-in electric vehicles. This SAE...

ARP5533B - Stationary Runway Weather Information System (In-Pavement)
February 20, 2023 - SAE International

This SAE Aerospace Recommended Practice (ARP) covers the requirements for a Stationary Runway Weather Information System (referred to as the system) to monitor the surface conditions of airfield operational areas to ensure safer ground operations of aircraft. The system provides (1) temperature and...

UL 60730-2-11 - Automatic Electrical Controls Part 2-11: Particular Requirements for Energy Regulators
April 6, 2023 - ULSE

607300-000020-000110 1 Scope and normative references This clause of Part 1 is applicable except as follows: 1 Scope Replacement: In general, this part of IEC 60730 applies to energy regulators for use in, on, or in association with equipment, including energy regulators for heating, air...

Advertisement