In this book, the authors address the wireless communication concepts and terminology that are needed to apply wireless control in the process industry. The control system interfaces and wireless field devices described in this book are based on wireless standards...
This Recommendation provides characteristics of fixed wireless systems (FWS) used for disaster mitigation and relief operations. Several types of such systems including transportable equipment are specified according to channel capacity, operating frequency bands, transmission...
The scope of this document is to define a wireless cabin distribution architecture including: • Overall System Architecture • Supported Protocols • System and Network Security Wireless system performance will not be covered in this document as the performance of...
This Recommendation provides general characteristics and radio interface standards for Multiple Gigabit Wireless Systems in frequencies around 60 GHz.
This Recommendation provides radio frequency (RF) channel arrangements for fixed wireless systems operating in the 15 GHz (14.4-15.35 GHz) band. The main text of this Recommendation presents RF channel arrangements with separations of 3.5, 7, 14, 28, 56 and 112 MHz. Annexes 1 and 2...
This Recommendation* provides radio-frequency channel arrangements for fixed wireless systems (FWSs) operating in the 11 GHz band (10.7-11.7 GHz), which may be used for high, medium and low capacity fixed service applications including mobile infrastructure. The channel spacing...