- Trained on our vast library of engineering resources.
loading
Working platforms for tracked plant; Good practice guide to the design, installation, maintenance and repair of ground-supported working platforms
January 1, 2004 - BRE

Scope of guidance ● Definitions ● Nature, applicability and status of guidance ● Limitations of good practice guidance The expression working platform is restricted to ground-supported working platforms, for tracked plant, constructed of granular material. No other type...

NR/L2/OPS/085 - Permissive Platform Working
June 3, 2017 - NR

This business process covers all permissive platform signalled moves including: a) contingency arrangements; b) attaching and detaching to / from passenger trains (including where one portion is Empty Coaching Stock (ECS)); c) platform sharing; d) terminal stations; e) Permissive...

SAA AS 6001 - WORKING PLATFORMS FOR HOUSING CONSTRUCTION
SAI
A description is not available for this item.
DS/EN ISO 14122-2 - Safety of machinery – Permanent means of access to machinery – Part 2: Working platforms and walkways
August 5, 2016 - DS

ISO 14122-2:2016 gives requirements for non-powered working platforms and walkways which are a part of a stationary machine, and to the non-powered adjustable parts (e.g. foldable, sliding) and movable parts of those fixed means of access. NOTE 1 - "Fixed" means of access are those...

ISO 14122-2 - Safety of machinery - Permanent means of access to machinery - Part 2: Working platforms and walkways
June 1, 2016 - ISO

This part of ISO 14122 gives requirements for non-powered working platforms and walkways which are a part of a stationary machine, and to the non-powered adjustable parts (e.g. foldable, sliding) and movable parts of those fixed means of access. NOTE 1 "Fixed" means of access are...

NR E10000/83/3 - A.W.S Inductors - Permissive Working in Platform Areas
March 1, 1992 - NR
A description is not available for this item.
DIN 31003 - Stationary working platforms, including access ways; terminology, safety requirements, testing
February 1, 1981 - DIN
A description is not available for this item.
DIN EN ISO 14122-2 - Safety of machinery - Permanent means of access to machinery - Part 2: Working platforms and walkways (ISO 14122-2:2016)
October 1, 2016 - DIN

This part of ISO 14122 gives requirements for non-powered working platforms and walkways which are a part of a stationary machine, and to the non-powered adjustable parts (e.g. foldable, sliding) and movable parts of those fixed means of access. NOTE 1 "Fixed" means of access are...

NR/L3/OPS/045/3.31 - National Operating Procedure (NOP) 3.31: Permissive Platform Working
September 2, 2017 - NR

This procedure covers all permissive platform signalled moves including: contingency arrangements; attaching and detaching to / from passenger trains (including where one portion is Empty Coaching Stock (ECS)); platform sharing; terminal stations; Permissive Platform (PP);...

DIN 19427 - Personal fall protection equipment - Personal protective equipment against falls from a height for use on mobile elevating working platforms
April 1, 2017 - DIN

Diese deutsche Norm legt Anforderungen, Prüfverfahren, Kennzeichnung, Informationen des Herstellers und Verpackung für persönliche Schutzausrüstungen gegen Absturz, die zur Sicherung von Personen auf fahrbaren Hubarbeitsbühnen beim Risiko des Herauskatapultierens und eines Absturzes verwendet...

Advertisement